EN
  • EN
  • DE

TPS65073TRSLRQ1

Part No TPS65073TRSLRQ1
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Single Chip Power Solution for Battery Powered Systems
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272985-TPS65073TRSLRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65073TRSLRQ1 CAD Model

Description

The TPS65073TRSLRQ1 is a versatile, integrated power management IC (PMIC) from Texas Instruments, designed specifically for automotive and industrial applications. This robust component is engineered to provide a reliable power solution for systems requiring multiple power rails with high efficiency and performance.

Key Features

  • Multi-Channel Power Supply: The TPS65073TRSLRQ1 includes multiple DC-DC converters and LDOs, providing various output voltages for powering different sections of electronic systems.
  • High Efficiency: With its advanced switching regulators, the device ensures high efficiency across a wide range of load conditions, which is critical for minimizing heat generation and power loss in automotive environments.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating the fluctuations commonly seen in automotive power supplies.
  • Programmable Output Voltage: The PMIC allows for programmable output voltage settings, enabling customization for specific application requirements.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding against overheating and potential damage.
  • Power Sequencing: Built-in power sequencing simplifies the power-up and power-down processes for the various system components, enhancing the overall reliability and lifespan of the application.

Applications

The TPS65073TRSLRQ1 is suitable for a range of applications within the automotive sector, including infotainment systems, advanced driver assistance systems (ADAS), and other electronic control units (ECUs). It is also well-suited for industrial applications that require a dependable multi-channel power supply.

Quality and Reliability

As with all Texas Instruments products, quality and reliability are at the forefront of the TPS65073TRSLRQ1's design. This PMIC is AEC-Q100 qualified, ensuring that it meets the stringent requirements of the automotive industry. Additionally, it is manufactured to operate in the extended temperature ranges commonly encountered in automotive and industrial environments.

Conclusion

The TPS65073TRSLRQ1 from Texas Instruments stands out as a comprehensive power management solution for systems requiring multiple, efficient, and reliable power supplies. Its integration of multiple power channels, thermal protection, and programmable features make it an ideal choice for designers looking to enhance the performance and durability of their automotive or industrial applications.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess