EN
  • EN
  • DE

TPS65090ARVNR VQFN100

Part No TPS65090ARVNR VQFN100
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Balance
Popularity Low
Win Source Part Number 728018-TPS65090ARVNR VQFN100
Manufacturer Homepage www.ti.com
Manufacturer Texas Instruments
Reference case VQFN100
Reference Date Code 1436+Rohs
Ultra Librarian 3D Model Ultra Librarian TPS65090ARVNR VQFN100 CAD Model

Description

The TPS65090ARVNR is a highly integrated power management IC from Texas Instruments, designed to cater to a wide range of applications, particularly those requiring multiple power rails. Encased in a compact VQFN-100 package, this device is engineered to provide efficient power solutions in space-constrained environments.

Key Features

  • Integrated FETs: The TPS65090ARVNR comes with built-in FETs for the buck converter and the boost converter, reducing the need for external components and simplifying the design process.
  • Multiple Power Rails: It features configurable power rails, including three step-down converters for core, memory, and system power, and one boost converter for driving white LEDs or other high voltage applications.
  • Programmable Sequencing: The device offers programmable power-on sequencing, which ensures that the power rails are enabled in the correct order to meet the needs of complex systems.
  • I<sup>2C Interface: An I<sup>2C-compatible interface allows for dynamic voltage scaling and on-the-fly adjustments to the power settings, providing flexibility and adaptability to various power requirements.

Applications

The versatility of the TPS65090ARVNR makes it ideal for a variety of applications, including:

  • Notebook PCs
  • Tablets
  • Portable and battery-powered devices
  • Industrial and medical equipment

Efficiency and Reliability

Designed with efficiency in mind, the TPS65090ARVNR ensures minimal power loss during operation, making it suitable for battery-powered devices where power conservation is critical. The device also incorporates multiple safety features, such as over-voltage, over-temperature, and under-voltage lockout protections, ensuring reliable performance under various conditions.

Package and Availability

The TPS65090ARVNR is available in a VQFN-100 package, which is optimized for minimal footprint and maximum thermal performance. Texas Instruments provides comprehensive support, including detailed datasheets, application notes, and design resources to facilitate the integration of the TPS65090ARVNR into your next project.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8373 $63.3492
8+ $12.9947 $103.9576
12+ $12.5886 $151.0632
17+ $12.1825 $207.1025
22+ $11.7764 $259.0808
29+ $10.5582 $306.1878
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,177 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess