EN
  • EN
  • DE

TPS65105RGER

Part No TPS65105RGER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC LCD SUPPLY TFT QUAD 24-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, TFT LCD
Voltage - Input 2.7 V to 5.8 V
Number of Outputs 4
Output Voltage Multiple
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Win Source Part Number 115112-TPS65105RGER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65105RGER CAD Model

Description

Product Overview: TPS65105RGER by Texas Instruments

The TPS65105RGER is a highly integrated power management IC designed by Texas Instruments, specifically tailored for use in liquid crystal display (LCD) applications. This versatile chip offers a compact and efficient solution for providing the multiple supply voltages required by LCD panels, making it an ideal choice for portable and space-constrained devices.

Key Features:

  • Versatile Power Supply: The TPS65105RGER includes a positive charge pump for the source driver, a negative charge pump for the gate driver, a regulated 1.8V or 3.3V supply, and an adjustable VCOM calibrator for optimal display quality.
  • High Efficiency: Its integrated power conversion design ensures high efficiency, which is crucial for battery-powered devices, helping to extend battery life and reduce heat generation.
  • Adjustable Outputs: The device provides adjustable output voltages for the LCD bias supply, allowing for fine-tuning to meet specific display panel requirements.
  • Small Footprint: Housed in a compact 24-pin QFN package (RGE), the TPS65105RGER minimizes the amount of space required on a PCB, which is essential for slim and portable electronic devices.
  • Thermal Protection: It features built-in thermal shutdown protection that safeguards the device and the system from damage due to overheating.

Applications:

The TPS65105RGER is suitable for a wide range of applications where efficient power management for LCD panels is required. It is particularly useful in:

  • Notebook computers
  • Tablet PCs
  • Portable DVD players
  • Car navigation systems
  • Personal digital assistants (PDAs)

Technical Specifications:

The TPS65105RGER operates over a wide supply voltage range and offers multiple features that ensure the stability and reliability of the power supply to the LCD panel. Its technical specifications reflect its adaptability to various conditions and requirements.

Ordering and Packaging Information:

For ordering, the TPS65105RGER can be sourced directly through Texas Instruments or authorized distributors. It comes in tape and reel packaging, facilitating easy integration into manufacturing processes.

With its comprehensive feature set and compact design, the TPS65105RGER from Texas Instruments stands out as a premier solution for powering the next generation of LCD displays.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9261 $51.0393
32+ $3.2214 $103.0848
49+ $3.1208 $152.9192
67+ $3.0201 $202.3467
86+ $2.9194 $251.0684
115+ $2.6174 $301.0010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,060 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess