EN
  • EN
  • DE
  • IT

TPS65131TRGERQ1

Part No TPS65131TRGERQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST INV ADJ DL 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Buck-Boost
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.2V, -2V
Maximum Output Voltage 15V, -15V
Output Current 1.7A (Switch)
Frequency - Switching 1.38MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Win Source Part Number 1112535-TPS65131TRGERQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65131TRGERQ1 CAD Model

Description

Introducing the TPS65131TRGERQ1 from Texas Instruments

The TPS65131TRGERQ1 is a sophisticated, dual-output DC-DC converter specifically designed by Texas Instruments to meet the rigorous demands of the automotive and industrial sectors. This high-performance, integrated power solution is ideal for applications that require both positive and negative regulated output voltages, making it an excellent choice for powering OLED displays, audio amplifiers, and other systems requiring bipolar supply rails.

Key Features

  • Wide Input Voltage Range: The TPS65131TRGERQ1 operates over a broad input voltage range from 2.7V to 5.5V, accommodating various power sources and ensuring flexibility in design.
  • Dual Adjustable Outputs: It provides two independently adjustable output voltages, which can be set from -15V to -5V for the negative output and from +5V to +15V for the positive output, with the help of external resistors.
  • High Efficiency: With its integrated power FETs and low quiescent current, the device ensures high efficiency across a wide load range, making it suitable for battery-powered applications.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity in harsh environments.
  • Automotive Qualified: As a Q1 device, the TPS65131TRGERQ1 is qualified for automotive applications, complying with the stringent quality and reliability standards of the industry.

Applications

The versatility of the TPS65131TRGERQ1 makes it an excellent choice for various applications, including but not limited to:

  • Automotive infotainment and navigation systems
  • Industrial control systems
  • Portable and battery-powered equipment
  • OLED and LCD display modules
  • Audio amplifiers with bipolar supply needs

Package and Availability

The TPS65131TRGERQ1 comes in a compact, 24-pin QFN package, designed for space-constrained applications. Its small footprint and low profile make it suitable for sleek and modern designs without compromising performance. Available in tape and reel packaging, it is ready for automated assembly processes, facilitating mass production and ensuring a steady supply for large-scale projects.

With its comprehensive feature set and robust design, the TPS65131TRGERQ1 from Texas Instruments stands out as a reliable power management solution, ready to drive innovation in the automotive and industrial markets.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.5528
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $6.5194
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $6.0560
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $6.1262
Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.5036
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.7200
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $9.0035

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4092 $56.3680
100+ $1.1563 $115.6300
150+ $1.1201 $168.0150
210+ $1.0840 $227.6400
270+ $1.0479 $282.9330
360+ $0.9395 $338.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,890 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess