EN
  • EN
  • DE

TPS65140PWPR

Part No TPS65140PWPR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC LCD SUPPLY TFT QUAD 24HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications LCD Monitor, Notebook Display
Operating Supply Current 700μA
Supply Voltage - Operating 2.7 V to 5.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-HTSSOP
Win Source Part Number 034486-TPS65140PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65140PWPR CAD Model

Description

Introducing the TPS65140PWPR from Texas Instruments

The TPS65140PWPR is a highly integrated power management IC designed by Texas Instruments, a leader in semiconductor solutions. This particular product is engineered to cater to the needs of thin-film transistor (TFT) liquid crystal displays (LCDs) that are commonly found in notebook computers and other portable devices where efficient power conversion is critical.

Key Features and Benefits

The TPS65140PWPR offers a range of features that make it an optimal choice for driving LCD panels:

  • Dual Output: It provides both positive and negative output voltages that are required for gate driving in TFT LCD panels.
  • Adjustable Outputs: The output voltages are adjustable through external resistors, allowing for flexibility and customization to match specific panel requirements.
  • High Efficiency: With its integrated 2.6 MHz fixed-frequency PWM boost converter, the TPS65140PWPR achieves high power conversion efficiency, which is crucial for battery-powered applications.
  • Power Sequencing: Integrated power sequencing simplifies the design process by eliminating the need for additional components and ensuring that the panel powers up and down in the correct order.
  • Thermal Protection: It includes over-temperature protection, which safeguards the device and the system against excessive heat.
  • Package: The device is available in a 24-pin HTSSOP package, which is suitable for space-constrained applications.

Applications

Designed for versatility, the TPS65140PWPR is ideal for a variety of applications beyond notebook LCD panels. These include:

  • Portable and battery-powered equipment
  • Industrial/medical displays
  • Car navigation systems
  • Portable DVD players

Reliability and Support

As with all Texas Instruments products, the TPS65140PWPR is backed by a comprehensive technical support network. Engineers and designers can access a wealth of resources, including datasheets, reference designs, and evaluation modules, which facilitate rapid design cycles and product development.

Whether you're developing the next generation of portable electronics or working on high-performance display solutions, the TPS65140PWPR offers the efficiency, flexibility, and reliability needed to power your innovations.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5743 $52.5944
19+ $5.3943 $102.4917
29+ $5.2258 $151.5482
40+ $5.0572 $202.2880
52+ $4.8886 $254.2072
69+ $4.3829 $302.4201
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess