EN
  • EN
  • DE

TPS65140PWPRG4

Part No TPS65140PWPRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC LCD SUPPLY TFT QUAD 24HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications LCD Monitor, Notebook Display
Operating Supply Current 700μA
Supply Voltage - Operating 2.7 V to 5.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-HTSSOP
Win Source Part Number 081717-TPS65140PWPRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65140PWPRG4 CAD Model

Description

Product Overview: TPS65140PWPRG4

The TPS65140PWPRG4 is a high-performance, integrated power supply IC designed by Texas Instruments specifically for applications that require dual outputs from a single input voltage. This IC is particularly well-suited for powering OLED displays, LCD monitors, and other advanced display technologies that necessitate positive and negative supply voltages.

Key Features

  • Wide Input Voltage Range: The device operates from a 2.7V to 5.8V input voltage range, making it versatile for various power sources.
  • Dual Output Voltages: It provides both a positive output voltage (up to 15V) and a negative output voltage (down to -15V), which can be adjusted via external resistors.
  • High Efficiency: With its integrated 1.6-MHz fixed-frequency PWM boost converter, the TPS65140PWPRG4 achieves excellent power conversion efficiency.
  • Integrated Power Switches: The inclusion of internal power switches helps in reducing the overall component count and saves PCB space.
  • Thermal Shutdown Protection: The device incorporates thermal shutdown and current limit features to protect against over-temperature and over-current conditions.
  • Small Package Size: The TPS65140PWPRG4 is available in a compact HTSSOP package, which is ideal for space-constrained applications.

Applications

The versatile nature of the TPS65140PWPRG4 makes it an excellent choice for a broad range of applications, including:

  • Notebook and tablet PC displays
  • Organic Light Emitting Diode (OLED) panels
  • Liquid Crystal Display (LCD) televisions and monitors
  • Portable media players with display screens

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS65140PWPRG4 is no exception. It is designed to meet the rigorous demands of modern electronic devices, ensuring a reliable power supply solution for manufacturers and designers alike.

Ordering Information

The TPS65140PWPRG4 is available for order in tape and reel packaging, facilitating easy integration into automated manufacturing processes. Its industry-standard packaging and pinout make it a drop-in replacement for similar devices, allowing for easy upgrades to existing designs.

For detailed technical specifications, application notes, and evaluation modules, please visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6568 $51.2248
27+ $3.8209 $103.1643
41+ $3.7015 $151.7615
56+ $3.5821 $200.5976
73+ $3.4627 $252.7771
97+ $3.1045 $301.1365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 740 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess