EN
  • EN
  • DE

TPS65148RHBR

Part No TPS65148RHBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC LCD SUP W/LINEAR REG 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Converter, TFT LCD
Voltage - Input 2.5 V to 6 V
Number of Outputs 2
Output Voltage 7 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 034489-TPS65148RHBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65148RHBR CAD Model

Description

Product Overview: TPS65148RHBR by Texas Instruments

The TPS65148RHBR is a cutting-edge power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This compact and efficient device is tailored for driving AMOLED displays, which are commonly found in portable electronics such as smartphones, tablets, and laptops.

Key Features

  • High-Efficiency Step-Up Converter: The TPS65148RHBR incorporates a step-up converter that provides a stable and efficient power supply, ensuring optimal performance for AMOLED panels.
  • Programmable Voltage Outputs: It features programmable voltage outputs that can be customized to meet the specific needs of different display technologies and sizes.
  • Integrated WLED Driver: An integrated white LED (WLED) driver is included to provide backlighting power for the display, which can enhance the brightness and color reproduction of the screen.
  • Flexible Power Sequencing: The device offers flexible power sequencing options, allowing designers to tailor the power-up and power-down sequences for the display to ensure smooth operation.
  • Thermal Shutdown Protection: Safety is a priority, and the TPS65148RHBR comes with built-in thermal shutdown protection to prevent overheating and potential damage to the device and display.

Applications

The versatility of the TPS65148RHBR makes it suitable for a wide range of applications. It is especially well-suited for portable devices where power efficiency and compactness are critical. Its applications include:

  • Smartphones and Tablets
  • Laptop Computers
  • Portable Media Players
  • Handheld Gaming Devices

Quality and Reliability

As with all Texas Instruments products, quality and reliability are at the forefront of the TPS65148RHBR's design. It is built to meet the rigorous standards expected from TI, ensuring long-term performance and stability in a variety of conditions.

Package and Availability

The TPS65148RHBR is available in a compact 32-VQFN (RHB) package, which is ideal for space-constrained applications. It is also RoHS compliant, adhering to environmental standards. For pricing, samples, and detailed specifications, customers can contact Texas Instruments or authorized distributors.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Renesas Electronics America
IC REG IMVP8 NOTEBK 3OUT 40TQFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR AMD SVI 2OUT 48QFN
Need more? Email Us
Renesas Electronics America
SWITCHING CONTROLLER, 90A
Lowest to $20.7634
Intersil
SWITCHING REGULATOR
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Need more? Email Us
Altera
IC REG CONV DDR 1OUT 46QFN
Lowest to $18.9180
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Fairchild/ON Semiconductor
3A, 3200KHZ PBGA16
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7714 $52.4854
26+ $3.9150 $101.7900
40+ $3.7926 $151.7040
55+ $3.6703 $201.8665
71+ $3.5480 $251.9080
95+ $3.1809 $302.1855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,996 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess