EN
  • EN
  • DE

TPS65230A2DCA

Part No TPS65230A2DCA
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description POWER MANAGEMENT IC FOR DIGITAL SET TOP BOXES | IC REG CTRL CABLE 3OUT 48HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Applications Controller/Converter, Satellite Boxes, xDSL and Cable Modems
Parts Input Voltage (V) 4.75V ~ 22V
Number of Outputs 3
Voltage - Output 0.9V ~ 3.3V, 3.3V ~ 6.1V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 48-HTSSOP
Family Part Number TPS65230
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 1273033-TPS65230A2DCA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65230A2DCA CAD Model

Description

The TPS65230A2DCA is a cutting-edge power management integrated circuit (PMIC) developed by Texas Instruments, designed to cater to the rigorous demands of modern electronic devices. This versatile chip is an ideal solution for a wide range of applications, including portable electronics, networking equipment, and industrial systems, where efficient power regulation is crucial.

Key Features

  • Multiple Output Channels: The TPS65230A2DCA features three synchronous step-down DC/DC converters, which provide high efficiency and are capable of delivering continuous output currents of up to several amperes, making it suitable for powering core voltages, I/O, memory, and peripheral circuits.
  • Integrated Power Switches: The device includes high-side and low-side MOSFET switches that enhance performance by minimizing conduction losses and simplifying the circuit design.
  • Programmable Switching Frequency: The switching frequency of the converters is programmable, allowing designers to optimize the device for efficiency or to minimize external component size.
  • Flexible Power Sequencing: TPS65230A2DCA offers programmable power sequencing options, which can be tailored to meet the power-up and power-down requirements of various subsystems within an electronic device.
  • Thermal Protection: The device includes over-temperature protection that safeguards the PMIC and the system it powers from thermal damage.
  • Adjustable Output Voltage: The output voltage of each channel can be adjusted through external resistors, providing the flexibility to meet the needs of different applications and components.

Applications

With its robust feature set, the TPS65230A2DCA is suitable for a multitude of applications, including:

  • Smartphones and Tablets
  • Wireless Routers and Networking Equipment
  • Portable Gaming Devices
  • Industrial Control Systems
  • Power Banks and Portable Chargers

Quality and Reliability

As with all Texas Instruments products, the TPS65230A2DCA is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. The device is available in a compact 32-pin VQFN package, providing a space-saving solution for today's compact electronics.

You May Also Be Interested in

Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8147 $58.8882
13+ $8.0531 $104.6903
20+ $7.8015 $156.0300
27+ $7.5498 $203.8446
35+ $7.2982 $255.4370
46+ $6.5432 $300.9872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess