EN
  • EN
  • DE
  • IT

TPS65251

Part No TPS65251
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 4.5-V TO 18-V INPUT, HIGH CURRENT, SYNCHRONOUS STEP DOWN THREE BUCK SWITCHER WITH INTEGRATED FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Application Field Used in Portable Devices, Security, Automotive, Imaging, Video & Vision
Supply and Demand Status Balance
Popularity Medium
Manufacturer Homepage www.ti.com
Win Source Part Number 1273035-TPS65251
Manufacturer Texas Instruments
Ultra Librarian 3D Model Ultra Librarian TPS65251 CAD Model

Description

Introducing the TPS65251 from Texas Instruments

The TPS65251 by Texas Instruments is a versatile and efficient power management IC that offers a comprehensive solution for complex power supplies. Designed to cater to a wide range of applications, this product stands out with its robust feature set and reliable performance.

Key Features of the TPS65251

  • Triple Synchronous Buck Converters: The TPS65251 is equipped with three synchronous buck converters with an input voltage range of 4.5V to 18V. This allows for flexible power management across multiple voltage rails, making it ideal for systems requiring various voltage levels.
  • Adjustable Switching Frequency: With an adjustable switching frequency ranging from 250 kHz to 2.2 MHz, the TPS65251 enables designers to optimize component size and efficiency. This feature also allows for a reduction in the size of the external components, leading to a more compact overall design.
  • High Efficiency: The device is designed for high efficiency, which is critical for reducing power loss and heat generation in electronic systems. This makes the TPS65251 a suitable choice for applications where power efficiency is paramount.
  • Integrated MOSFETs: The inclusion of low RDS(on) MOSFETs ensures that the TPS65251 can deliver high current outputs while maintaining efficiency and reducing the need for external components.
  • Protection Features: The TPS65251 comes with a suite of protection features, including overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring the safety and reliability of the end application.

Applications

The TPS65251 is well-suited for a variety of applications, including:

  • Consumer electronics such as TVs and gaming consoles
  • Networking equipment like routers and switches
  • Industrial systems
  • Automotive infotainment and telematics

With its flexible power management capabilities and protective features, the TPS65251 by Texas Instruments is an excellent choice for designers looking for a reliable and efficient power solution. Whether for consumer, networking, industrial, or automotive applications, the TPS65251 delivers the performance and quality expected from a leader in semiconductor innovation.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3300 $57.9900
7+ $15.8606 $111.0242
10+ $15.3649 $153.6490
14+ $14.8693 $208.1702
18+ $14.3736 $258.7248
24+ $12.8867 $309.2808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,140 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess