EN
  • EN
  • DE

TPS65261-1RHBT

Part No TPS65261-1RHBT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ 3A/2A TRPL 32VQFN / Buck Switching Regulator IC Positive Adjustable 0.6V 3 Output 3A, 2A 32-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 3
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 18V
Current - Output 3A, 2A
Frequency - Switching 250kHz ~ 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number TPS65261
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-46477-2,296-46477-1,TPS65261-1RHBT-ND,296-46477-6
Standard Package 250
Win Source Part Number 1317774-TPS65261-1RHBT
Ultra Librarian 3D Model Ultra Librarian TPS65261-1RHBT CAD Model

Description

Product Overview: TPS65261-1RHBT

The TPS65261-1RHBT is a high-performance, triple-output, synchronous step-down switching regulator from Texas Instruments, designed to meet the demanding power requirements of modern electronic devices. This integrated circuit (IC) is part of the TPS65261 family and is optimized to provide efficient power management solutions for a wide range of applications, including consumer electronics, networking, and industrial systems.

Key Features

  • Triple Synchronous Buck Converters: This IC features three independent synchronous buck converters that can provide three different output voltages simultaneously, ensuring efficient power distribution for multi-rail systems.
  • Wide Input Voltage Range: The TPS65261-1RHBT operates over a broad input voltage range of 4.5V to 18V, making it suitable for a variety of power sources, from USB ports to industrial power supplies.
  • Adjustable Output Voltage: Each output voltage is adjustable, allowing for precise voltage regulation tailored to the specific needs of the application.
  • High Efficiency: With integrated low RDS(on) MOSFETs and synchronous rectification, this regulator maintains high efficiency across a wide load range, reducing power loss and heat generation.
  • Frequency Synchronization: The switching frequency can be synchronized to an external clock to minimize electromagnetic interference (EMI) and optimize system performance.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the IC and the system from damage due to excessive temperatures or current overloads.
  • Small Package: The TPS65261-1RHBT comes in a compact 32-pin VQFN package, ideal for space-constrained applications.

Applications

The versatility and robustness of the TPS65261-1RHBT make it an excellent choice for powering complex systems that require multiple voltage rails. Its applications span across various sectors, including:

  • Set-top boxes and digital TVs
  • Networking equipment such as routers and switches
  • Industrial control systems
  • Automotive infotainment and telematics
  • Power supplies for FPGAs, DSPs, and microprocessors

With its advanced features and flexible design, the TPS65261-1RHBT is engineered to meet the stringent power demands of today's cutting-edge electronic products, ensuring reliable operation and optimized power efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0595 $52.9750
120+ $0.8693 $104.3160
180+ $0.8422 $151.5960
250+ $0.8150 $203.7500
320+ $0.7878 $252.0960
425+ $0.7063 $300.1775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess