EN
  • EN
  • DE

TPS65263QRHBTQ1

Part No TPS65263QRHBTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description BUCK PROG 3A/2A 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Purpose Step-Down
Topology Buck
Output Type Programmable
Number of Outputs 3
Minimum Input Voltage 4V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 0.68V
Maximum Output Voltage 6.3V
Output Current 3A, 2A, 2A
Frequency - Switching 200kHz to 2.3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Win Source Part Number 1112585-TPS65263QRHBTQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65263QRHBTQ1 CAD Model

Description

Overview of TPS65263QRHBTQ1

The TPS65263QRHBTQ1 is a high-performance, triple-output, synchronous step-down switcher regulator from Texas Instruments designed to meet the rigorous requirements of automotive and industrial applications. This advanced power solution integrates three buck regulators in a compact QFN package, providing efficient power management for a wide range of systems.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 4.5V to 18V, making it suitable for a variety of supply sources, including standard 12V automotive batteries.
  • Output Current: The TPS65263QRHBTQ1 is capable of delivering up to 3A on the first channel and 2A on the second and third channels, ensuring reliable power for multiple loads.
  • High Efficiency: With its synchronous step-down design, the regulator achieves high efficiency, which is critical for minimizing heat generation and power loss in automotive environments.
  • Adjustable Switching Frequency: The device offers an adjustable switching frequency range from 300kHz to 2MHz, allowing designers to optimize performance for specific applications.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device and the system against excessive temperatures and current overloads.
  • Automotive Qualified: The TPS65263QRHBTQ1 is qualified for automotive applications, complying with the AEC-Q100 standard, which ensures reliability under harsh operating conditions.

Applications

With its robust feature set, the TPS65263QRHBTQ1 is an ideal power management solution for a range of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and telematics. It is also well-suited for industrial applications that require multiple regulated voltages, such as control units, sensors, and communication modules.

Package and Reliability

The device is offered in a compact 32-pin QFN package, which is designed to occupy minimal board space while providing excellent thermal performance. The TPS65263QRHBTQ1 is characterized for operation over a junction temperature range of -40°C to +150°C, ensuring reliable performance even in extreme conditions.

For designers seeking a versatile, efficient, and reliable power solution for demanding automotive and industrial applications, the TPS65263QRHBTQ1 from Texas Instruments represents a state-of-the-art choice.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9403 $59.6418
13+ $8.1562 $106.0306
19+ $7.9013 $150.1247
27+ $7.6464 $206.4528
34+ $7.3915 $251.3110
46+ $6.6269 $304.8374
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess