EN
  • EN
  • DE

TPS65265RHBT

Part No TPS65265RHBT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ TRPL 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.6V 3 Output 5A, 3A, 2A 32-VFQFN Exposed Pad
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (5x5)
Family Name TPS65265
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS65265RHBT-ND, 296-43329-2, 296-43329-1, 296-43329-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900908-TPS65265RHBT
Ultra Librarian 3D Model Ultra Librarian TPS65265RHBT CAD Model

Description

The TPS65265RHBT is a versatile and high-performance triple output step-down converter integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This advanced power management chip is engineered to provide stable and efficient voltage regulation, making it an ideal choice for a wide range of applications, including consumer electronics, networking, and industrial systems.

Key Features

  • Triple Synchronous Buck Converters: The TPS65265RHBT features three independent synchronous step-down converters that can deliver high efficiency and fast transient response for various output voltage requirements.
  • Wide Input Voltage Range: The device supports an input voltage range from 4.5V to 18V, accommodating a variety of power sources and ensuring flexibility in system design.
  • Adjustable Output Voltage: Each buck converter's output voltage is adjustable, providing design customization to meet specific requirements.
  • High Efficiency: The TPS65265RHBT is optimized for high efficiency across a wide load range, reducing power loss and improving overall system performance.
  • Integrated MOSFETs: The inclusion of low R<sub>DS(on) MOSFETs minimizes conduction losses and enhances efficiency.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device and the system from potential damage due to overheating or excessive current conditions.
  • Small Footprint: Housed in a compact 32-pin VQFN package, the TPS65265RHBT saves valuable board space and is suitable for space-constrained applications.

Applications

With its robust feature set and high reliability, the TPS65265RHBT is well-suited for a variety of applications, including:

  • Set-top boxes
  • Home gateways
  • DSL and cable modems
  • Wireless routers
  • Point-of-sale systems
  • Industrial control units

The TPS65265RHBT from Texas Instruments represents a powerful solution for designers looking to optimize power management in multi-rail systems. Its combination of efficiency, flexibility, and protection features makes it a go-to choice for ensuring stable power supply in today's sophisticated electronic devices.

You May Also Be Interested in

Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.7331

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3722 $50.9776
20+ $5.2285 $104.5700
30+ $5.0651 $151.9530
41+ $4.9017 $200.9697
53+ $4.7383 $251.1299
71+ $4.2482 $301.6222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,968 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess