EN
  • EN
  • DE

UCC2804PWTR

Part No UCC2804PWTR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Low-Power BiCMOS Current-Mode PWM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Internal Switch(s) No
Topology Boost, Flyback, Forward
Voltage - Start Up 12.5V
Supply Voltage 8.3 V ~ 12 V
Duty Cycle 49%
Frequency - Switching Up to 1MHz
Fault Protection Current Limiting
Control Features Frequency Control
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Mounting SMD
Win Source Part Number 1276189-UCC2804PWTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC2804
Introduction Date December 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC2804PWTR CAD Model

Description

The UCC2804PWTR from Texas Instruments is a low-power, biCMOS current-mode PWM (Pulse Width Modulation) controller, designed for a wide range of power supply applications. This integrated circuit is engineered to provide reliable and efficient control for switch-mode power supplies, offering enhanced performance in a compact TSSOP-8 package.

Key Features

  • Low Start-Up Current: The UCC2804PWTR boasts a start-up current of just 0.5µA, which is ideal for reducing standby power consumption in power supply designs.
  • Current Mode Control: This method of control provides improved response to load transients and inherent overcurrent protection.
  • Wide Operating Frequency Range: The device can operate at frequencies up to 1MHz, allowing for smaller external components and faster transient response.
  • Automatic Feed Forward Compensation: It includes a feature that helps maintain stable operation over a wide range of input voltages.
  • Trimmed Oscillator Discharge Current: Ensuring precise duty cycle clamping, which is critical for reliable power supply operation.
  • Low Power Consumption: The UCC2804PWTR is designed to consume minimal power, aiding in the creation of energy-efficient power supply systems.

Applications

The UCC2804PWTR is suitable for a variety of applications, including:

  • Off-line power supplies
  • DC-DC converters
  • Portable power devices
  • Green-mode power supplies
  • Communication power supplies

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the UCC2804PWTR is no exception. It is designed to meet the rigorous demands of industrial and commercial power supply applications, ensuring long-term reliability and performance.

Environmental Compliance

The UCC2804PWTR is manufactured with environmentally friendly materials and is compliant with RoHS directives, making it a suitable choice for eco-conscious designs.

In summary, the UCC2804PWTR from Texas Instruments represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers seeking a high-quality PWM controller for their power supply applications.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $2.0374
Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105
Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1027
Infineon Technologies
43kHz~100kHz 10V~25.5V 700V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5239
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.6986
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess