EN
  • EN
  • DE

TPS65266-1RHBT

Part No TPS65266-1RHBT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG TRPL 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Programmable
Number of Outputs 3
Minimum Input Voltage 2.7V
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 2.7V
Maximum Output Voltage 6V
Output Current 3A, 2A, 2A
Frequency - Switching 250kHz to 2.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 1112587-TPS65266-1RHBT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65266-1RHBT CAD Model

Description

The TPS65266-1RHBT is a highly integrated power management IC from Texas Instruments, designed to cater to a wide range of applications, especially those requiring multiple power rails. This versatile chip is part of TI's extensive portfolio of power management solutions, known for their reliability and performance.

Key Features:

  • Triple Synchronous Step-Down Converters: The device includes three high-efficiency, synchronous buck converters that can deliver a continuous output current of up to 2A, 2A, and 1A respectively.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 4.5V to 18V, making it suitable for various applications from USB-powered gadgets to industrial supplies.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200kHz to 2MHz, allowing designers to optimize the performance for their specific application needs.
  • High Efficiency: Its high-efficiency operation helps to reduce heat generation and improve system reliability.
  • Power Sequencing: Integrated sequencing logic allows for a controlled startup sequence of the output voltages, which is critical for powering sensitive digital loads.
  • Protection Features: The TPS65266-1RHBT includes a suite of protection features such as overcurrent, overvoltage, undervoltage, and thermal shutdown to safeguard the IC and the system it powers.
  • Package: Available in a 32-pin VQFN (RHB) package, it offers a compact solution for space-constrained applications.

Applications:

The TPS65266-1RHBT is ideal for powering multicore processors, FPGAs, and other digital ICs that require multiple regulated power supplies. Its robust design and comprehensive feature set make it an excellent choice for:

  • Embedded Computing Systems
  • Networking and Telecommunication Equipment
  • Industrial Controls and Automation
  • Portable and Battery-Powered Devices

With its precision power regulation and flexible configuration options, the TPS65266-1RHBT from Texas Instruments stands out as a high-performance solution for today's complex power management requirements.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4420 $53.3040
28+ $3.6448 $102.0544
43+ $3.5309 $151.8287
59+ $3.4170 $201.6030
76+ $3.3031 $251.0356
102+ $2.9614 $302.0628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess