EN
  • EN
  • DE

TPS65266RHB

Part No TPS65266RHB
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1701+
Reference case QFN32
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 735443-TPS65266RHB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65266RHB CAD Model

Description

The TPS65266RHB is a versatile triple output power management integrated circuit (PMIC) from Texas Instruments, designed to cater to a wide array of power requirements for embedded and portable applications. This advanced IC is housed in a compact 32-pin VQFN (RHB) package, making it an ideal solution for space-constrained designs.

At the heart of the TPS65266RHB are three high-efficiency step-down converters that provide stable and reliable power supply. The device is capable of delivering a continuous output current of up to 2A for each converter, which can be programmed via an I2C interface or set with external resistors. This flexibility allows designers to tailor the power supply characteristics to the specific needs of their application.

The PMIC features a wide input voltage range from 2.9V to 5.5V, accommodating various power sources including single-cell Li-ion batteries, USB ports, and 5V rails. This makes the TPS65266RHB particularly suitable for portable devices where power source availability may vary.

Key features of the TPS65266RHB include:

  • Three high-efficiency, 2.25MHz step-down converters
  • Adjustable output voltage range from 0.8V to 3.3V
  • Programmable soft start and sequencing for reliable operation
  • Power Good (PG) output for power sequencing and monitoring
  • Overcurrent and thermal protection for enhanced safety
  • I2C-compatible interface for dynamic voltage scaling and power sequencing
  • High PSRR (Power Supply Rejection Ratio) for noise-sensitive applications

The TPS65266RHB also includes advanced protection features such as cycle-by-cycle current limit, short-circuit protection, and thermal shutdown to safeguard the system against fault conditions. Additionally, the device offers a low quiescent current, contributing to the overall energy efficiency of the end application.

With its comprehensive feature set and compact design, the TPS65266RHB from Texas Instruments is an excellent choice for powering multi-rail systems such as microprocessors, FPGAs, and DSPs in consumer electronics, networking equipment, and industrial applications.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9049 $54.2940
120+ $0.8477 $101.7240
185+ $0.8190 $151.5150
265+ $0.7618 $201.8770
345+ $0.7331 $252.9195
430+ $0.7045 $302.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess