EN
  • EN
  • DE

TPS65400RGZR

Part No TPS65400RGZR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 4A/2A QD 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Package Reel - TR
Family Name TPS65400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40902-6, -296-40902-1-ND, 296-40902-2, 296-40902-1, TPS65400RGZR-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847881-TPS65400RGZR
Ultra Librarian 3D Model Ultra Librarian TPS65400RGZR CAD Model

Description

Product Overview: TPS65400RGZR by Texas Instruments

The TPS65400RGZR is a state-of-the-art integrated power management IC from Texas Instruments, designed to cater to a wide array of applications that demand a high level of power efficiency and reliability. This compact, multi-output power solution is perfect for space-constrained applications, offering a seamless integration for designers looking to simplify their power supply design.

Key Features:

  • Multiple Outputs: The device features four synchronous buck converters, which allow for efficient voltage regulation across different voltage rails, providing versatility in managing various power requirements within a system.
  • High Efficiency: With its advanced switching technology, the TPS65400RGZR maximizes power efficiency, reducing heat generation and improving overall system performance.
  • Adjustable Switching Frequency: The integrated circuit allows for an adjustable switching frequency up to 2.2MHz, enabling designers to optimize the performance based on their specific application needs.
  • Integrated Power Sequencing: The device simplifies the power-up and power-down sequences, ensuring proper operation of the end system by coordinating the enable sequence of the outputs.
  • Thermal Protection: The TPS65400RGZR is equipped with thermal shutdown protection, safeguarding the device and the system from damage due to excessive temperatures.

Applications:

The versatility of the TPS65400RGZR makes it an ideal choice for various applications, including:

  • Networking and telecommunications equipment
  • Industrial controls and automation systems
  • Portable and battery-powered devices
  • Consumer electronics

Quality and Reliability:

As with all Texas Instruments products, the TPS65400RGZR is manufactured to the highest standards, ensuring consistent performance and quality. It is available in a compact 48-pin QFN package, providing a space-saving power management solution for today's sophisticated electronic systems.

With its combination of power efficiency, flexibility, and reliability, the TPS65400RGZR from Texas Instruments stands out as a superior choice for designers looking to enhance their power management strategies in a variety of applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4408 $53.2896
28+ $3.6437 $102.0236
43+ $3.5299 $151.7857
59+ $3.4160 $201.5440
76+ $3.3021 $250.9596
102+ $2.9605 $301.9710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,990 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess