EN
  • EN
  • DE

TLV320AIC3263IYZFT

Part No TLV320AIC3263IYZFT
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description Ultra Low Power Stereo Audio Codec With miniDSP, DirectPath Headphone, and Class-D Speaker Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Audio
Data Interface I2C, SPI
Resolution (Bits) 12 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 93 / 101
Dynamic Range, ADCs / DACs (db) Typ 95 / 99
Operating Supply Voltage 1.5 V ~ 1.95 V
Voltage - Supply, Digital 1.26 V ~ 1.95 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 81-UFBGA, DSBGA
Manufacturer Package 81-DSBGA (4.81x4.81)
Win Source Part Number 1270388-TLV320AIC3263IYZFT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLV320AIC3263
Introduction Date June 26, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLV320AIC3263IYZFT CAD Model

Description

The TLV320AIC3263IYZFT is a highly integrated, low-power audio codec from Texas Instruments, designed to provide a feature-rich solution for a wide range of audio applications. With its advanced capabilities, this codec is ideal for portable and connected audio devices, such as smartphones, tablets, digital headsets, and more.

The TLV320AIC3263IYZFT boasts a flexible programmable miniDSP, along with a variety of inputs and outputs that make it a versatile choice for designers. It supports stereo audio DACs with 100-dB SNR and stereo ADCs with 93-dB SNR, ensuring high-quality audio playback and recording. The device operates on a supply voltage ranging from 1.65V to 3.6V, making it suitable for battery-powered applications.

This codec features Texas Instruments' PowerTune™ technology, which optimizes power consumption for different performance modes, significantly extending battery life in portable devices. Additionally, it includes integrated headphone and speaker amplifiers, reducing the need for external components and simplifying the design process.

The TLV320AIC3263IYZFT also provides a seamless interface with a variety of processors, thanks to its I2C/SPI programmable control interface and flexible digital audio interface that supports I2S, left-justified, right-justified, DSP, and TDM formats. This ensures easy integration with most microcontrollers and digital signal processors on the market.

For designers focused on creating products with customizable sound experiences, the codec's programmable miniDSP cores enable the implementation of proprietary algorithms, noise reduction, and sound enhancement techniques. This level of customization allows for differentiation in a crowded marketplace.

Overall, the TLV320AIC3263IYZFT is a robust audio solution that combines high-performance audio processing with low power consumption and a small footprint, making it an excellent choice for developers looking to create compact, high-quality audio products.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $2.4359
AKM Semiconductor Inc.
Lowest to $6.5292
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7257 $53.1771
7+ $14.5442 $101.8094
11+ $14.0897 $154.9867
15+ $13.6352 $204.5280
19+ $13.1807 $250.4333
26+ $11.8172 $307.2472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,622 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess