EN
  • EN
  • DE

TPS65530RSLR

Part No TPS65530RSLR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DC/DC CONV 8CH FOR DSC 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Converter, Digital Still Cameras
Voltage - Input 1.5 V to 5.5 V
Number of Outputs 8
Output Voltage Adjustable
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 48-VQFN (6x6)
Win Source Part Number 034519-TPS65530RSLR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65530RSLR CAD Model

Description

The TPS65530RSLR is a highly sophisticated power management integrated circuit (PMIC) developed by Texas Instruments, a leader in the semiconductor industry. This advanced component is designed to cater to a variety of applications, particularly those requiring efficient power solutions, such as portable electronics, communication devices, and digital products.

Key Features

  • Integrated Power Solution: The TPS65530RSLR combines multiple power management functions in one package, reducing the need for additional components and simplifying the design process for engineers.
  • High Efficiency: With its advanced design, this PMIC ensures high efficiency across a wide range of load conditions, contributing to extended battery life and reduced heat generation in end-use products.
  • Versatility: The device is capable of supporting various power configurations, making it a versatile choice for different design requirements and applications.
  • Compact Footprint: The small form factor of the TPS65530RSLR allows for its use in space-constrained applications without compromising on power or performance.

Applications

The TPS65530RSLR is suitable for a broad spectrum of applications, which include:

  • Mobile Phones
  • Portable Media Players
  • Handheld GPS Units
  • Wireless Communication Devices
  • Digital Cameras

Technical Specifications

Some of the technical specifications of the TPS65530RSLR include:

  • Multiple regulated voltage rails
  • Programmable sequencing and timing
  • Over-temperature and over-current protection
  • Low quiescent current

Conclusion

The TPS65530RSLR from Texas Instruments represents a cutting-edge solution for power management challenges in modern electronic devices. Its integration of multiple power functions, high efficiency, and compact size make it an ideal choice for designers looking to optimize their products for performance and power consumption. With its robust feature set and versatility, it stands out as a top-tier option for powering the next generation of portable and digital technology.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.7583
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Need more? Email Us
Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Altera
IC REG CONV DDR 1OUT 46QFN
Lowest to $18.9180
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LINEAR
Need more? Email Us
Analog Devices Inc.
IC PS TRPL PENTIUM III 20-TSSOP
Lowest to $2.0305
Microchip Technology
IC REG PIC MICROCTRLR 1OUT 8DFN
Lowest to $1.4390
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $12.7856

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess