EN
  • EN
  • DE

TPS65563ARGTR

Part No TPS65563ARGTR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description LED Driver 3uA Supply Current 16-Pin VQFN EP T/R / IC PHOT FLSH CHRG/IGBT DVR 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Photoflash Capacitor Charger, Xenon
Operating Supply Current 2mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -35°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 034522-TPS65563ARGTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS65563A
Introduction Date July 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS65563ARGTR CAD Model

Description

Product Overview: Texas Instruments TPS65563ARGTR

The TPS65563ARGTR is a highly integrated power management solution from Texas Instruments (TI), designed for portable and space-constrained applications. This advanced device combines multiple power management functions into a single package, offering a compact and efficient solution for a wide range of products, including smartphones, tablets, and other portable electronics.

Key Features and Benefits

  • Multiple Output Voltages: The TPS65563ARGTR provides several regulated output voltages, enabling it to power multiple components within a system. This reduces the need for additional voltage regulators, simplifying design and saving space on the PCB.
  • High Efficiency: With its integrated power FETs and low quiescent current, the device ensures high-efficiency power conversion, which is critical for maximizing battery life in portable devices.
  • Power Sequencing: The device includes built-in power sequencing functionality, which ensures that the various system voltages are brought up in the correct order during startup. This helps to prevent damage to sensitive electronic components and contributes to system stability.
  • Thermal Protection: The TPS65563ARGTR features thermal shutdown protection, which protects the device and the system from damage due to overheating.
  • Small Footprint: Housed in a compact QFN package, the TPS65563ARGTR saves valuable board space, making it ideal for use in applications where space is at a premium.

Applications

The versatility of the TPS65563ARGTR makes it suitable for a variety of applications, including but not limited to:

  • Portable and wearable electronics
  • Wireless communication devices
  • Medical devices
  • Smart sensors
  • IoT devices

With its combination of power efficiency, integration, and protection features, the TPS65563ARGTR from Texas Instruments is a top choice for designers looking to optimize their power management systems in portable and space-sensitive applications.

You May Also Be Interested in

Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8979 $56.9370
65+ $1.5572 $101.2180
100+ $1.5086 $150.8600
140+ $1.4599 $204.3860
180+ $1.4112 $254.0160
240+ $1.2653 $303.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess