EN
  • EN
  • DE

TPS65580PWPR

Part No TPS65580PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ TRPL 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 3
Minimum Input Voltage 4.5V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 0.764V
Maximum Output Voltage 7V
Output Current 1.5A, 2.5A
Frequency - Switching 700kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 034523-TPS65580PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65580PWPR CAD Model

Description

Introducing the TPS65580PWPR from Texas Instruments

The TPS65580PWPR is a cutting-edge power management integrated circuit (PMIC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This versatile device is engineered to cater to a wide range of applications, with a focus on delivering efficient, reliable power distribution and management.

At the heart of the TPS65580PWPR lies its capacity to integrate multiple power solutions into a single package. It includes features such as a switch-mode power supply (SMPS), linear regulators, and a controller for managing external FETs. This level of integration simplifies the design process for engineers, allowing for more compact and cost-effective designs without compromising on performance.

Key Features

  • High Efficiency: The TPS65580PWPR boasts a high-efficiency SMPS, which reduces power loss and heat generation, thereby enhancing the overall performance and longevity of the end product.
  • Multiple Output Configurations: With its ability to provide various output voltages, the device can power a diverse array of components, from microprocessors to peripheral devices, all while maintaining tight regulation and stability.
  • Advanced Power Sequencing: The integrated power sequencing function ensures that different system components are powered up and down in a precise and controlled manner, safeguarding sensitive circuits against potential damage caused by improper sequencing.
  • Thermal Management: The TPS65580PWPR comes with thermal shutdown protection, which prevents the device from operating outside of its safe temperature range, thereby ensuring the safety and reliability of the entire system.
  • Flexible Packaging: Packaged in a TSSOP (Thin Shrink Small Outline Package), the TPS65580PWPR is designed for space-constrained applications, offering a compact footprint without sacrificing its robust feature set.

Applications

With its versatile power management capabilities, the TPS65580PWPR is ideal for use in a variety of sectors, including consumer electronics, automotive systems, industrial controls, and telecommunication infrastructure. Its ability to efficiently manage power requirements makes it a go-to solution for designers looking to optimize their power architecture for performance and cost.

Whether you're developing the next generation of portable devices or working on high-performance computing systems, the TPS65580PWPR from Texas Instruments provides the reliability, efficiency, and advanced features needed to power your innovations.

You May Also Be Interested in

Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0152 $50.1520
25+ $4.1151 $102.8775
38+ $3.9865 $151.4870
52+ $3.8579 $200.6108
68+ $3.7293 $253.5924
90+ $3.3435 $300.9150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess