EN
  • EN
  • DE

TPS65581PWPR

Part No TPS65581PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ TRPL 20HTSSOP / 4.5V to 18V Input 1.5A, 2.5A, 1.5A Triple Synchronous Step-Down Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 3
Voltage - Input (Min) 4.5V
Maximum Input Voltage 18V
Voltage - Output (Min/Fixed) 0.764V
Maximum Output Voltage 7V
Current - Output 1.5A, 2.5A
Frequency - Switching 700kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811910-TPS65581PWPR
Ultra Librarian 3D Model Ultra Librarian TPS65581PWPR CAD Model

Description

Product Overview: TPS65581PWPR by Texas Instruments

The TPS65581PWPR is a highly integrated power management IC designed by Texas Instruments, tailored for automotive and industrial applications where efficient power conversion and reliable operation are paramount. This advanced component is engineered to provide a multi-phase, multi-output power supply with a range of features that ensure stability and performance in the most demanding conditions.

Key Features:

  • Multi-Phase Controller: The TPS65581PWPR offers a multi-phase buck controller that allows for efficient power distribution and thermal management, making it ideal for applications requiring high current capabilities.
  • Integrated FETs: With its built-in high and low-side MOSFETs, the device simplifies design and reduces external component count, leading to a more compact and reliable power supply design.
  • Adjustable Switching Frequency: The switching frequency is adjustable, which provides designers with the flexibility to optimize the solution for efficiency or component size.
  • Robust Protection Features: It includes a suite of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to ensure the longevity and safety of the power supply system.
  • Automotive-Qualified: The device meets the stringent requirements of the automotive industry, making it suitable for use in vehicle power systems and other applications exposed to harsh environments.

Applications:

The TPS65581PWPR is versatile in its applications, catering to a wide array of sophisticated electronics. It is particularly well-suited for automotive applications including infotainment systems, advanced driver assistance systems (ADAS), and body electronics. Additionally, it serves industrial applications where power efficiency and space constraints are critical considerations.

Package and Availability:

The device is available in a PowerPAD™ thermally enhanced package, marked as PWPR, which aids in heat dissipation and promotes better reliability over a range of temperatures. The TPS65581PWPR is designed to meet the rigorous standards of the automotive and industrial markets, ensuring both performance and durability.

For detailed technical specifications, application notes, and support tools, designers and engineers are encouraged to visit the Texas Instruments website or contact their local TI representative.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4988 $52.4820
35+ $2.8708 $100.4780
54+ $2.7811 $150.1794
75+ $2.6914 $201.8550
97+ $2.6017 $252.3649
129+ $2.3325 $300.8925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,733 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess