EN
  • EN
  • DE

TPS65631DPDR

Part No TPS65631DPDR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC AMOLED DISPLAY DUAL 12WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Converter, AMOLED Display
Voltage - Input 2.9 V to 4.5 V
Number of Outputs 2
Output Voltage 4.6V, -1.4 V to -4.4 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 12-WSON (3x3)
Win Source Part Number 1112617-TPS65631DPDR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65631DPDR CAD Model

Description

Product Overview: TPS65631DPDR by Texas Instruments

The TPS65631DPDR is a high-performance power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced PMIC is tailored to meet the rigorous power requirements of modern, high-end electronics, making it an ideal choice for a wide range of applications, including smartphones, tablets, and other portable devices that demand efficient power regulation.

The TPS65631DPDR is part of TI's extensive portfolio of power management products, and it stands out for its ability to provide multiple regulated outputs with high efficiency. The device integrates a series of voltage regulators, each of which can be independently controlled and configured to suit the specific needs of the application. This level of integration helps to simplify the design process, reduce the number of external components required, and ultimately save on both space and cost.

One of the key features of the TPS65631DPDR is its support for a wide input voltage range, which allows it to operate with various battery technologies and adapt to different system power architectures. This flexibility is complemented by its low quiescent current, which helps to extend battery life by minimizing power consumption when the device is in standby mode.

The PMIC also boasts a range of protective features to ensure the longevity and reliability of the end product. These include overvoltage, undervoltage, and overcurrent protection, as well as thermal shutdown mechanisms. With these safeguards in place, the TPS65631DPDR can prevent damage to both the power management system and the device it powers, even under adverse conditions.

For designers and engineers, the TPS65631DPDR provides a highly configurable solution that can be tailored to specific design requirements through programmable settings accessible via an I2C-compatible interface. This allows for precise control over power sequencing, voltage levels, and operational modes, giving developers the flexibility to optimize power management for their particular application.

In conclusion, the TPS65631DPDR by Texas Instruments is a sophisticated, feature-rich PMIC that offers a compact, efficient, and highly configurable power management solution for today's portable electronic devices.

You May Also Be Interested in

NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $12.7856
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Renesas Electronics America
IC PWM CONTROLLER 28QSOP
Lowest to $2.0097
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR VR12 2OUT 48TQFN
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.7583
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LINEAR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2546 $50.1840
100+ $1.0295 $102.9500
155+ $0.9973 $154.5815
210+ $0.9651 $202.6710
270+ $0.9330 $251.9100
360+ $0.8364 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess