EN
  • EN
  • DE

TPS657052YZHR

Part No TPS657052YZHR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMU 3CH CONV/LDO 16DSBGA / Camera PMIC 16-DSBGA (2.24x2.16)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications Camera
Voltage - Supply 3.3V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-UFBGA, DSBGA
Supplier Device Package 16-DSBGA (2.24x2.16)
Base Product Number TPS657052
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 900914-TPS657052YZHR
Ultra Librarian 3D Model Ultra Librarian TPS657052YZHR CAD Model

Description

The TPS657052YZHR is a highly integrated power management integrated circuit (PMIC) designed by Texas Instruments (TI), a leader in semiconductor solutions. This advanced PMIC is specifically engineered to meet the power requirements of portable and battery-powered electronics, offering a compact, efficient, and versatile power management solution.

Key Features

  • Multiple Voltage Rails: The device includes several regulated voltage rails, providing a range of output voltages to power various components within an electronic system.
  • High-Efficiency: With its high-efficiency step-down converters and LDOs (Low Dropout Regulators), the TPS657052YZHR ensures extended battery life and reduced heat dissipation.
  • Programmable Output: The output voltages are programmable via an I2C interface, enabling dynamic voltage scaling to optimize power consumption.
  • Small Footprint: The compact package design of the TPS657052YZHR allows for a minimal footprint on the PCB, making it ideal for space-constrained applications.

Applications

The TPS657052YZHR is suitable for a wide range of applications, including but not limited to:

  • Smartphones and tablets
  • Portable media players
  • Handheld gaming devices
  • Wearable technology
  • IoT devices

Technical Specifications

The TPS657052YZHR boasts the following technical specifications:

  • Input Voltage Range: The device operates over a wide input voltage range, accommodating various battery technologies.
  • Output Current: It delivers sufficient current to support the needs of most portable devices.
  • Package Type: The TPS657052YZHR comes in a micro SMD package that is both robust and suitable for automated assembly processes.
  • Thermal Management: The PMIC is designed with thermal protection features to ensure reliable operation under different environmental conditions.

Quality and Reliability

As with all Texas Instruments products, the TPS657052YZHR is manufactured to the highest standards of quality and reliability. It undergoes rigorous testing to ensure performance across a range of temperatures and conditions, providing designers with confidence in their power supply design.

You May Also Be Interested in

Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1457 $53.8941
30+ $3.4016 $102.0480
46+ $3.2953 $151.5838
63+ $3.1890 $200.9070
82+ $3.0827 $252.7814
109+ $2.7638 $301.2542
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess