EN
  • EN
  • DE

TPS658610ZQZT

Part No TPS658610ZQZT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC LI-ION BATT/PWR MGMT 120BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Applications Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Operating Supply Current 870μA
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 120-BGA Microstar Junior (6x6)
Win Source Part Number 129670-TPS658610ZQZT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS658610ZQZT CAD Model

Description

The TPS658610ZQZT is a highly-integrated power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced PMIC is tailored to meet the rigorous power requirements of complex, multi-functional devices such as smartphones, tablets, and other portable electronics.

Key Features

  • High Integration: The TPS658610ZQZT integrates multiple power management functions into a single package, reducing the need for multiple discrete components and simplifying the design process for engineers.
  • Multiple Output Power Supplies: It includes a variety of output power supplies, such as step-down converters, LDOs, and switchable output rails, providing a versatile power solution for various subsystems within the device.
  • Programmable Voltage Settings: The PMIC features programmable voltage settings that can be adjusted to meet the specific needs of the application, ensuring optimal power delivery and performance.
  • Efficient Power Conversion: Designed with efficiency in mind, the TPS658610ZQZT offers excellent power conversion rates, which helps in extending battery life and reducing heat generation.
  • I2C Interface: The device includes an I2C interface for communication, allowing for easy programming and control of the PMIC by the system's microcontroller or processor.

Applications

The TPS658610ZQZT is suitable for a wide range of applications that require efficient power management. Its versatility makes it an ideal choice for powering complex portable electronics, ensuring that each component receives the appropriate voltage and current for optimal operation.

Quality and Reliability

As with all Texas Instruments products, the TPS658610ZQZT is built to meet high standards of quality and reliability. TI's commitment to excellence ensures that this PMIC provides a dependable power solution for designers and manufacturers, contributing to the overall longevity and performance of the end product.

You May Also Be Interested in

Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4159 $65.6636
8+ $13.4695 $107.7560
12+ $13.0486 $156.5832
16+ $12.6277 $202.0432
21+ $12.2067 $256.3407
28+ $10.9440 $306.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess