EN
  • EN
  • DE

TPS658622BZQZT

Part No TPS658622BZQZT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC LI-ION BATT/PWR MGMT BGA120
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 120-BGA Microstar Junior (6x6)
Win Source Part Number 034527-TPS658622BZQZT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS658622BZQZT CAD Model

Description

The TPS658622BZQZT is a highly integrated power management integrated circuit (PMIC) from the renowned manufacturer Texas Instruments (TI), designed to cater to a broad range of applications. This advanced PMIC is engineered to provide efficient power management solutions and is particularly suitable for portable and battery-powered devices where efficient energy use is crucial.

Key Features

  • Multiple Power Rails: The TPS658622BZQZT offers multiple integrated power rails that can be independently controlled and configured to meet the specific needs of the application, providing a versatile power solution in a single package.
  • High Efficiency: With its state-of-the-art design, this PMIC ensures high efficiency across a wide range of load conditions, helping to extend battery life and reduce heat generation.
  • Programmable Voltage Levels: The device allows for programmable voltage levels on its outputs, enabling precise control over the power supplied to various components within the system.
  • Advanced Power Sequencing: The TPS658622BZQZT includes advanced power sequencing capabilities, which can be tailored to the power-up and power-down requirements of the system, ensuring stable operation and protecting against potential damage from incorrect power sequencing.
  • Battery Charger Integration: This PMIC also integrates a battery charging controller, providing a complete power management solution for devices with rechargeable batteries.
  • Compact Footprint: The TPS658622BZQZT comes in a compact package, making it ideal for space-constrained applications without compromising on functionality.

Applications

The versatility of the TPS658622BZQZT makes it suitable for a wide range of applications, including but not limited to:

  • Smartphones and tablets
  • Portable media players
  • Handheld gaming devices
  • Wearable technology
  • GPS devices

Overall, the TPS658622BZQZT from Texas Instruments represents a robust, efficient, and flexible power management solution that can be a cornerstone in the design of modern electronic devices.

You May Also Be Interested in

Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess