EN
  • EN
  • DE

TPS658623ZQZR

Part No TPS658623ZQZR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC LI-ION BATT/PWR MGMT 120BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Popularity Medium
Win Source Part Number 213417-TPS658623ZQZR
Case / Package 120-BGA Microstar Junior (6x6)
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Applications Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Ultra Librarian 3D Model Ultra Librarian TPS658623ZQZR CAD Model

Description

Product Overview: TPS658623ZQZR from Texas Instruments

The TPS658623ZQZR is a high-performance integrated power management IC designed by Texas Instruments, a leader in semiconductor solutions. This advanced chip is engineered to meet the demanding power requirements of modern portable and battery-powered devices. Its compact size and integration make it an ideal choice for space-constrained applications such as smartphones, tablets, and other handheld electronics.

Key Features

  • Multiple Power Rails: The TPS658623ZQZR offers a variety of power rails, including step-down converters, LDOs, and switchable outputs, providing a versatile power solution for complex systems.
  • High Efficiency: With its integrated synchronous step-down converters, the device ensures high efficiency across a wide range of load conditions, extending battery life in portable applications.
  • Programmable Voltage: The output voltages are programmable via an I2C interface, allowing precise control over power delivery to various subsystems.
  • Advanced Power Sequencing: The IC features configurable power sequencing, enabling designers to tailor the power-up and power-down sequences to the specific needs of their application.
  • Integrated Charger: An integrated battery charger with power path management allows for efficient charging of the battery while simultaneously powering the system.

Technical Specifications

  • Input Voltage Range: The device supports a wide input voltage range, accommodating various battery technologies and configurations.
  • Thermal Management: The TPS658623ZQZR is equipped with thermal shutdown protection, ensuring reliable operation under varying environmental conditions.
  • Package: It comes in a compact QFN package, which is ideal for space-constrained applications.

Applications

The versatility and efficiency of the TPS658623ZQZR make it suitable for a diverse range of applications, including:

  • Portable and handheld devices
  • Smartphones and tablets
  • Wireless communication systems
  • Personal digital assistants (PDAs)
  • Digital cameras and portable media players

With its advanced features and comprehensive power management capabilities, the TPS658623ZQZR from Texas Instruments stands out as a robust solution for designers seeking to optimize power efficiency and extend battery life in their next-generation portable devices.

You May Also Be Interested in

X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess