EN
  • EN
  • DE
  • IT

TPS65862IC

Part No TPS65862IC
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Texas Instruments
Win Source Part Number 394792-TPS65862IC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65862IC CAD Model

Description

The TPS65862IC from Texas Instruments is a highly integrated circuit designed for efficient power management in a wide range of electronic devices. This advanced IC is engineered to provide a comprehensive solution for managing power requirements in portable and battery-powered applications, including smartphones, tablets, and other handheld devices.

Key Features:

  • Multiple Power Outputs: The TPS65862IC offers multiple regulated power outputs, including DC-DC converters and LDOs (Low Drop-Out regulators), which are essential for powering various components within a system.
  • High Efficiency: With its integrated synchronous step-down converters, the TPS65862IC achieves high efficiency, which is crucial for extending battery life in portable devices.
  • Programmable Voltage: The output voltages are programmable via I2C interface, allowing for dynamic voltage scaling to meet the needs of different system states.
  • Integrated Charger: Featuring an integrated battery charger, the TPS65862IC simplifies the design of charging circuits and enhances the charging performance for lithium-ion batteries.
  • Protection Features: The device includes a range of protection features such as over-current, over-voltage, under-voltage, and thermal protection to ensure reliable operation and longevity of the end product.

Applications:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wearable Technology
  • Other Battery-Powered Devices

The TPS65862IC is available in a compact package, making it an ideal choice for space-constrained applications. Its integration of multiple power management functions into a single chip reduces the overall component count, which can lead to cost savings and a smaller PCB footprint. With its advanced features and Texas Instruments' reputation for quality and reliability, the TPS65862IC is an excellent choice for designers looking to enhance the power management system of their next-generation portable devices.

You May Also Be Interested in

Diodes Incorporated
HEATER CONTROLLER DIP-8 / Heating Controller PMIC 8-DIP
Need more? Email Us
Microchip Technology
IC USB PORT POWER CTRLR 20QFN
Lowest to $3.5638
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Richtek USA Inc.
IC 7CH PMIC FOR CAMERA WQFN-40
Lowest to $2.7139
ON Semiconductor
IC PHASE CONTROLLER QFN / PMIC
Lowest to $7.5753
Diodes Incorporated
HEATER CONTROLLER DIP-8 / Heating Controller PMIC 8-DIP
Need more? Email Us
Richtek USA Inc.
IC 7CH PMIC FOR CAMERA WQFN-40
Lowest to $65.6373
Diodes Incorporated
HEATER CONTROLLER SO-8 / Heating Controller PMIC 8-SOIC
Need more? Email Us
Diodes Incorporated
CERAMIC HEATING CONTROLLER / PMIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess