EN
  • EN
  • DE

TPS658640ZQZT

Part No TPS658640ZQZT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Advanced Power Management Unit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Handheld/Mobile Devices
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 120-VFBGA
Manufacturer Package 120-BGA Microstar Junior (6x6)
Win Source Part Number 1273066-TPS658640ZQZT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS658640
Introduction Date September 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS658640ZQZT CAD Model

Description

The TPS658640ZQZT is a state-of-the-art power management integrated circuit (PMIC) developed by the renowned semiconductor manufacturer, Texas Instruments. Designed to cater to the demanding needs of modern electronic devices, this PMIC is an ideal solution for providing multiple power rails and system management functions with high efficiency and reliability.

Key Features

  • Integrated Power Solution: The TPS658640ZQZT combines several power management functions into a single package, reducing the need for multiple discrete components on the system board. This integration helps in saving space and simplifying the design process.
  • Multiple Output Rails: It provides several output voltage rails with adjustable output voltages, which can be programmed via I2C interface or external resistors, making it highly versatile for different applications.
  • High Efficiency: The device includes high-efficiency step-down converters and low-dropout regulators (LDOs) to ensure efficient power conversion, thereby extending battery life and reducing heat dissipation in portable devices.
  • Advanced Power Sequencing: The TPS658640ZQZT features programmable power sequencing options that allow designers to control the power-up and power-down sequence of each output to ensure proper system operation.
  • System Protection: Built-in safety features include over-current protection, thermal shutdown, and under-voltage lockout, which enhance the overall system reliability and safety.

Applications

The versatility of the TPS658640ZQZT makes it suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • IoT Devices
  • Wearable Technology

Technical Specifications

The TPS658640ZQZT operates over a wide input voltage range and is available in a compact, low-profile package. It is designed for easy integration into various circuit designs and supports industry-standard I2C communication for configuration and monitoring.

Conclusion

With its comprehensive feature set and robust design, the TPS658640ZQZT from Texas Instruments is a powerful PMIC solution that meets the needs of today's complex and power-sensitive electronic devices. Its combination of efficiency, flexibility, and protection makes it an excellent choice for designers looking to optimize their power management strategy.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess