EN
  • EN
  • DE

TPS6590377ZWSR

Part No TPS6590377ZWSR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Power Management Unit (PMU) | IC PWR MGMT FOR PROCESSORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Applications Processor
Supply Voltage (V) 3.135 ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 169-LFBGA
Supplier Device Package 169-NFBGA (12x12)
Manufacturer Pack Quantity 1,000
Win Source Part Number 1273069-TPS6590377ZWSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS6590377ZWSR CAD Model

Description

The TPS6590377ZWSR is a sophisticated integrated Power Management IC (PMIC) designed by Texas Instruments, engineered to cater to a wide range of applications, particularly those requiring a reliable and efficient power solution. This PMIC is ideal for multi-core processors, providing a comprehensive power management system for portable and space-constrained devices.

With its advanced architecture, the TPS6590377ZWSR integrates multiple regulated power supplies, system control, and a range of protective features into a single package. This integration simplifies system design and reduces the need for additional external components, thereby minimizing the overall footprint and system complexity.

Key Features:

  • Multiple Power Rails: It includes several DC/DC converters and LDO regulators, delivering a variety of voltage rails to power different system components efficiently.
  • Programmable Voltage: The output voltage of each rail can be programmed to meet the specific needs of the application, ensuring flexibility and adaptability.
  • Power Sequencing: Built-in power sequencing logic ensures that voltage rails are enabled in the correct order during system startup, which is crucial for the proper operation of multi-core processors and other sensitive components.
  • Thermal Management: The device features thermal shutdown protection, safeguarding the system against overheating and potential damage.
  • I2C Interface: An I2C-compatible interface allows for communication with a host processor for dynamic voltage scaling, status reporting, and configuration settings.

Applications for the TPS6590377ZWSR include smartphones, tablets, digital cameras, and other portable electronics, where efficient power management is critical for performance and battery life. Its compact size, combined with its feature-rich design, makes it an ideal choice for designers looking to enhance their power management systems with a reliable and flexible solution.

With the reputation of Texas Instruments for high-quality semiconductor products, the TPS6590377ZWSR PMIC stands out as a robust component that can help drive innovation in power-sensitive applications.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9425 $68.8275
6+ $18.8246 $112.9476
9+ $18.2364 $164.1276
12+ $17.6481 $211.7772
15+ $17.0598 $255.8970
20+ $15.2950 $305.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess