EN
  • EN
  • DE
  • IT

TPS6590378ZWST

Part No TPS6590378ZWST
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description TPS6590378ZWST  /  Processor PMIC 169-NFBGA (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel
Applications Processor
Voltage - Supply 3.135V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 169-LFBGA
Supplier Device Package 169-NFBGA (12x12)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 250
Win Source Part Number 1101018-TPS6590378ZWST
Other Names 296-48205-6,TPS6590378ZWST-ND,296-48205-1,296-48205-2
Base Product Number TPS6590378
Ultra Librarian 3D Model Ultra Librarian TPS6590378ZWST CAD Model

Description

Product Overview: TPS6590378ZWST

The TPS6590378ZWST is a highly integrated power management integrated circuit (PMIC) designed by Texas Instruments, a leader in semiconductor solutions. This advanced PMIC is tailored for powering multi-core processors, delivering a comprehensive power solution for a wide range of applications, including portable electronics, networking equipment, and industrial systems.

Key Features

  • Voltage Regulation: The TPS6590378ZWST offers multiple programmable voltage rails, ensuring precise power delivery to the various components of the system. It includes high-efficiency step-down converters, low-dropout regulators (LDOs), and real-time clock (RTC) power, which work together to provide stable and reliable operation.
  • Advanced Power Sequencing: This PMIC features configurable power sequencing options, allowing for an optimized startup sequence for processors and peripherals, thereby enhancing system reliability.
  • Integrated Power Control: With an I2C interface, the device enables dynamic voltage scaling, power sequencing control, and system status monitoring, allowing for intelligent power management.
  • Compact Footprint: The TPS6590378ZWST comes in a compact package, making it an ideal choice for space-constrained applications. Its small size does not compromise its performance or functionality.
  • Robust Protection Features: The device includes a variety of protection features such as over-voltage, under-voltage, over-current, and thermal shutdown to ensure the safety and longevity of the end product.

Applications

The versatility of the TPS6590378ZWST allows it to be used across a broad spectrum of products. It is particularly well-suited for powering the latest multi-core processors that require multiple voltage rails and tight power sequencing. Its applications extend to:

  • Smartphones and Tablets
  • Portable and Battery-Powered Devices
  • Networking Equipment such as Routers and Switches
  • Industrial Solutions and IoT Devices

In summary, the TPS6590378ZWST from Texas Instruments offers a comprehensive and efficient power management solution that meets the demands of modern electronic devices. Its integration of multiple power rails, advanced sequencing, and protection features, all within a small footprint, makes it an excellent choice for designers looking to optimize power in their systems.

You May Also Be Interested in

Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2617 $61.0468
8+ $12.5225 $100.1800
13+ $12.1311 $157.7043
18+ $11.7398 $211.3164
23+ $11.3485 $261.0155
30+ $10.1745 $305.2350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,160 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess