EN
  • EN
  • DE

TPS659106A1RSL

Part No TPS659106A1RSL
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT 8 LDO 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Applications Handheld/Mobile Devices, OMAP
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-VQFN (6x6)
Win Source Part Number 141801-TPS659106A1RSL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS659106A1RSL CAD Model

Description

Product Overview: TPS659106A1RSL by Texas Instruments

The TPS659106A1RSL is a highly integrated power management integrated circuit (PMIC) from the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced chip is designed to support a wide range of applications, particularly focusing on portable and battery-powered electronics that require efficient power management solutions.

Key Features

  • Multiple Power Rails: The TPS659106A1RSL offers a comprehensive range of power rails with high efficiency and low quiescent current. This includes multiple buck converters, LDOs (Low Drop-Out regulators), and switchable power outputs to cater to various power requirements of complex electronic systems.
  • Programmable Voltage: With the ability to program voltage levels, this PMIC allows for fine-tuning of power delivery to match the specific needs of the target application, providing greater flexibility and optimization of system performance.
  • Power Sequencing: It includes sophisticated power sequencing capabilities, ensuring that different system components are powered up and down in a controlled and safe manner, which is crucial for maintaining system integrity and reliability.
  • Integrated Power Control: The device features integrated power control, such as a power button interface with debounce and delay functions, simplifying the design and user interaction with the system.
  • I2C Interface: For communication and configuration, the TPS659106A1RSL is equipped with an I2C interface, allowing for easy integration into a system's communication bus and enabling dynamic control over its features.

Applications

The versatility of the TPS659106A1RSL makes it suitable for a broad array of applications, including but not limited to smartphones, tablets, digital cameras, and other portable consumer electronics. Its capability to manage power efficiently also extends its use to medical devices, smart wearables, and IoT devices that require reliable power management for optimal operation.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS659106A1RSL is no exception. It is built to meet the high standards of performance and reliability that customers expect from TI products, ensuring long-term functionality and customer satisfaction.

You May Also Be Interested in

Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9949 $54.9439
25+ $4.0984 $102.4600
38+ $3.9704 $150.8752
53+ $3.8423 $203.6419
68+ $3.7142 $252.5656
91+ $3.3300 $303.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess