EN
  • EN
  • DE

TPS6591102A2

Part No TPS6591102A2
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 742796-TPS6591102A2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS6591102A2 CAD Model

Description

The TPS6591102A2 is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed to support a wide range of applications, including smartphones, tablets, and other portable electronics. This advanced PMIC combines a variety of features to provide efficient, reliable power management within a compact package.

Key Features:

  • Multiple Power Rails: The TPS6591102A2 includes multiple programmable voltage rails that are optimized for powering multicore processors, memory, and peripheral devices. This ensures that each component receives the appropriate voltage level for optimal performance.
  • High-Efficiency: With integrated DC/DC converters and LDOs (Low Dropout Regulators), the device provides high power efficiency, which is critical for battery-operated devices, helping to extend battery life and reduce heat generation.
  • Programmable Sequencing: The power-up and power-down sequencing can be programmed via I2C interface, allowing for precise control over the startup and shutdown procedures of the system's power rails, thereby protecting sensitive electronic components.
  • Flexible Configuration: The TPS6591102A2 is highly configurable, enabling designers to tailor the power management to suit specific system requirements. This flexibility simplifies the design process and can speed up time to market.
  • Integrated Real-Time Clock (RTC): An added feature is the inclusion of an RTC, which provides timekeeping functionality even when the main system power is off.

Benefits:

The TPS6591102A2 PMIC from Texas Instruments provides a compact, efficient, and flexible power management solution that can reduce the overall system footprint and BOM cost. Its high integration reduces the need for additional external components, simplifying the design and improving reliability. With its advanced power control and real-time clock features, the TPS6591102A2 is an excellent choice for designers looking to optimize their power management system in space-constrained applications.

Applications:

  • Smartphones
  • Tablets
  • Portable Electronics
  • Wearable Devices
  • Internet of Things (IoT) Devices

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2747 $56.3735
11+ $9.2511 $101.7621
17+ $8.9620 $152.3540
24+ $8.6729 $208.1496
30+ $8.3838 $251.5140
40+ $7.5165 $300.6600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess