EN
  • EN
  • DE

TPS6591104AA2ZRC

Part No TPS6591104AA2ZRC
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC REGULATOR CONV SMD / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Base Product Number TPS6591104
Standard Package 1,000 pcs
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 707988-TPS6591104AA2ZRC
Ultra Librarian 3D Model Ultra Librarian TPS6591104AA2ZRC CAD Model

Description

The TPS6591104AA2ZRC from Texas Instruments is a highly integrated power management integrated circuit (PMIC) designed to support a wide range of applications, including smartphones, tablets, and other portable electronics. This versatile chip is engineered to provide a comprehensive power management solution, integrating multiple voltage regulators, power sequencing, and system control in a single package.

Key Features

  • Multiple Power Rails: The TPS6591104AA2ZRC includes several buck converters, LDOs, and switchable power outputs to provide a variety of power rails with high efficiency and low noise performance.
  • Advanced Power Sequencing: Integrated power sequencing ensures that the various power domains are brought up and down in the correct order, safeguarding the system against potential damage from improper voltage application.
  • Configurable: The device is highly configurable through its I2C interface, allowing for fine-tuning of voltage levels, power sequencing, and other parameters to meet specific application requirements.
  • Power Saving Modes: It features multiple power-saving modes to enhance battery life in portable applications, including a dynamic voltage scaling capability that adjusts the power supply in response to system load.

Applications

With its broad feature set and configurability, the TPS6591104AA2ZRC is suitable for a wide range of applications. It is particularly well-suited for battery-powered devices where efficient power management is critical. This includes but is not limited to:

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wearable Technology

Technical Specifications

The TPS6591104AA2ZRC operates over a wide input voltage range and provides multiple outputs with various current ratings. It is available in a compact package, making it ideal for space-constrained applications. The device's thermal management features ensure reliable operation under varying load conditions.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS6591104AA2ZRC is no exception. It is built to meet high industry standards, ensuring stable performance over its operational lifespan and making it a trusted choice for powering critical electronic systems.

You May Also Be Interested in

Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2960 $51.0720
17+ $5.9865 $101.7705
26+ $5.7994 $150.7844
36+ $5.6124 $202.0464
47+ $5.4253 $254.9891
62+ $4.8640 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess