EN
  • EN
  • DE

TPS659110A2ZRC

Part No TPS659110A2ZRC
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Power Management Unit with DCDC Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Applications Portable Equipment
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 98-VFBGA
Manufacturer Package 98-BGA Microstar JR
Win Source Part Number 1273078-TPS659110A2ZRC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS659110
Introduction Date August 01, 2011
ECCN 5A991.g
Country of Origin Philippines
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian TPS659110A2ZRC CAD Model

Description

The TPS659110A2ZRC is a highly integrated power management integrated circuit (PMIC) from the reputable Texas Instruments, designed to support a wide range of applications including smartphones, tablets, and other portable electronics. This advanced PMIC efficiently manages power requirements within a system by providing multiple regulated power rails and system management features in a compact package.

Key Features

  • Multiple Power Rails: This device includes several DC/DC converters and LDOs (Low-Dropout Regulators) to supply various power rails, ensuring stable operation for all components of the system.
  • Configurable Outputs: The TPS659110A2ZRC offers flexibility with configurable output voltages, enabling it to cater to a wide array of power needs for different system components.
  • Power Sequencing: Integrated power sequencing simplifies system design by ensuring that voltage rails are enabled in the correct order during system power-up and power-down.
  • I2C Interface: With an I2C interface, the device allows for programmable voltage settings, enabling dynamic voltage scaling and power-saving modes.
  • SmartReflex™ Technology: Incorporating Texas Instruments' SmartReflex technologies, the PMIC optimizes power efficiency through adaptive voltage scaling based on the processor's performance needs.

Applications

The TPS659110A2ZRC is suitable for a variety of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Other Portable or Battery-powered Devices

Package and Availability

Encased in a compact 98-ball MicroStar Junior BGA package, the TPS659110A2ZRC combines a small footprint with high functionality, making it an ideal choice for space-constrained applications. It is available for purchase from Texas Instruments and authorized distributors, ensuring easy access for designers and manufacturers.

Conclusion

With its comprehensive feature set and adaptability, the TPS659110A2ZRC from Texas Instruments stands as a robust solution for advanced power management in modern portable electronics. Its ability to provide multiple power rails, coupled with power sequencing and dynamic voltage scaling, makes it a valuable component in achieving efficient and reliable system operation.

You May Also Be Interested in

Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5492 $57.7460
11+ $9.4763 $104.2393
17+ $9.1802 $156.0634
23+ $8.8840 $204.3320
30+ $8.5879 $257.6370
39+ $7.6995 $300.2805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess