EN
  • EN
  • DE

TPS659122YFFR

Part No TPS659122YFFR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMU MGMT 81DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Processor
Operating Supply Current 32μA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 81-DSBGA (3.6x3.6)
Win Source Part Number 083399-TPS659122YFFR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS659122YFFR CAD Model

Description

The TPS659122YFFR is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed to cater to a wide range of applications, including smartphones, tablets, and other portable electronics. This advanced PMIC is engineered to provide a comprehensive power management solution, offering multiple voltage rails and power control options in a single, compact package.

Key Features

  • Multiple Power Outputs: The TPS659122YFFR features several DC/DC converters, LDOs (Low Dropout Regulators), and switchable outputs, providing a versatile set of voltage rails for powering various system components.
  • Integrated Power Sequencing: This PMIC includes programmable power-on sequencing, ensuring that system voltages are enabled in the correct order for safe and reliable operation.
  • High Efficiency: The device's switching converters are designed for high efficiency, which is critical for battery-powered applications to maximize battery life.
  • Configurable Settings: With the use of I2C-compatible interface, the TPS659122YFFR allows for flexible and programmable voltage settings, operating modes, and additional functionalities.
  • SmartReflex™ Technology: Incorporating Texas Instruments' proprietary SmartReflex technology, the PMIC adapts to silicon characteristics for power optimization, contributing to reduced power consumption under various operating conditions.

Applications

The versatile nature of the TPS659122YFFR makes it an ideal choice for a broad array of electronic devices. Its ability to provide multiple power rails with high efficiency and programmable sequencing is particularly suited for:

  • Smartphones and Mobile Phones
  • Tablets and Portable Computing Devices
  • Wireless Communication Modules
  • Portable Media Players
  • Wearable Technology

Package and Availability

The TPS659122YFFR is available in a compact YFF package, which is designed for space-constrained applications. The compact form factor, combined with the high integration of power management features, makes it a space-saving and efficient choice for modern electronic designs. For pricing, samples, and ordering information, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8508 $54.8064
18+ $5.6212 $101.1816
28+ $5.4455 $152.4740
38+ $5.2698 $200.2524
50+ $5.0942 $254.7100
66+ $4.5672 $301.4352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,048 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess