EN
  • EN
  • DE

TPS659122YFFT

Part No TPS659122YFFT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMU MGMT 81DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Processor
Operating Supply Current 32μA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 81-DSBGA (3.6x3.6)
Win Source Part Number 034540-TPS659122YFFT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS659122YFFT CAD Model

Description

The TPS659122YFFT is a highly integrated power management integrated circuit (PMIC) from the renowned manufacturer Texas Instruments (TI), designed to cater to a wide range of applications, including portable electronics, embedded systems, and Internet of Things (IoT) devices. This PMIC is engineered to provide a comprehensive power management solution with its multiple voltage rails and power sequencing capabilities.

Key Features:

  • Multiple Power Outputs: The TPS659122YFFT features several DC/DC converters and LDO regulators, providing various output voltages required by complex electronic systems.
  • High Efficiency: With its advanced power conversion technology, this PMIC ensures high efficiency, which is critical for battery-powered devices where power conservation is paramount.
  • Programmable Voltage Levels: The output voltage levels are programmable via I2C interface, allowing for dynamic voltage scaling and power optimization.
  • Integrated Power Sequencing: It simplifies system design by providing built-in power sequencing, reducing the need for additional components and ensuring proper startup and shutdown of the system.
  • Thermal Management: The device includes thermal shutdown protection to prevent damage from overheating, enhancing system reliability.

Applications:

The versatility of the TPS659122YFFT makes it suitable for a plethora of applications, such as:

  • Smartphones and Tablets
  • Wireless Communication Devices
  • Portable Media Players
  • Medical Devices
  • Industrial and Automotive Systems

Technical Specifications:

  • Input Voltage Range: Suitable for battery-powered applications
  • I2C Interface: For configuration and monitoring
  • Package: Compact YFF package for space-constrained applications

Overall, the TPS659122YFFT stands out as a robust and versatile power management solution that can significantly streamline the design and enhance the performance of modern electronic devices. With Texas Instruments' commitment to quality and support, this PMIC is an excellent choice for designers looking to optimize power consumption and extend battery life in their products.

You May Also Be Interested in

Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3428 $57.3712
9+ $11.7685 $105.9165
14+ $11.4007 $159.6098
19+ $11.0329 $209.6251
24+ $10.6652 $255.9648
32+ $9.5619 $305.9808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,048 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess