EN
  • EN
  • DE
  • IT

TPS65921BZQZ

Part No TPS65921BZQZ
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT 4 LDO TXRX 120BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Handheld/Mobile Devices, OMAP
Operating Supply Current 300μA
Supply Voltage - Operating 2.7 V to 4.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 120-BGA Microstar Junior (6x6)
Win Source Part Number 034543-TPS65921BZQZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65921BZQZ CAD Model

Description

TPS65921BZQZ Power Management IC by Texas Instruments

The TPS65921BZQZ is a highly integrated power management integrated circuit (PMIC) developed by Texas Instruments, designed to cater to the demanding needs of portable and handheld devices. This advanced IC is engineered to provide a comprehensive power management solution, encompassing a range of functionalities that ensure efficient operation, extended battery life, and reliable performance.

Key Features:

  • Multiple Voltage Rails: The TPS65921BZQZ offers multiple programmable voltage rails, ensuring compatibility with various components of modern portable devices, including processors, memory, and peripherals.
  • Power Sequencing: Integrated power sequencing simplifies system design by managing the power-up and power-down order of the device's subsystems, thereby protecting sensitive components and reducing inrush current.
  • High-Efficiency Operation: With its high-efficiency step-down converters and low-dropout regulators (LDOs), the IC ensures minimal power loss, which is crucial for battery-operated devices.
  • Audio Codec Support: The inclusion of an audio codec interface makes the TPS65921BZQZ suitable for applications requiring sound input and output, such as smartphones and tablets.
  • SmartReflex™ Technology: Texas Instruments' SmartReflex technologies are incorporated to provide adaptive voltage scaling, reducing power consumption based on the device's performance needs.
  • Interface Support: The device includes support for I2C and SPI interfaces, allowing for easy integration into system designs and communication with other components.

Applications:

The TPS65921BZQZ is ideal for a wide array of applications, particularly where efficient power management is crucial. These applications include but are not limited to:

  • Smartphones
  • Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units

With its robust feature set and Texas Instruments' reputation for quality and reliability, the TPS65921BZQZ is a premier choice for designers looking to optimize the power efficiency and performance of their portable and handheld devices.

You May Also Be Interested in

Sipex Corporation
POWER SUPPLY SUPPORT CIRCUIT, FI / PMIC
Need more? Email Us
Microchip Technology
IC SWITCHING REGULATOR TO66
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL TV POWER MANAGEMENT / PMIC
Lowest to $145.0953
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Diodes Incorporated
HEATER CONTROLLER DIP-8 / Heating Controller PMIC 8-DIP
Need more? Email Us
Diodes Incorporated
HEATER CONTROLLER DIP-8 / Heating Controller PMIC 8-DIP
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / PMIC
Lowest to $3.0546
Diodes Incorporated
HEATER CONTROLLER DIP-8 / Heating Controller PMIC 8-DIP
Need more? Email Us
Freescale Semiconductor - NXP
INTEGRATED POWER MANAGEMENT TO 3
Lowest to $5.6478

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0161 $60.1610
23+ $4.9363 $113.5349
36+ $4.7820 $172.1520
49+ $4.6277 $226.7573
63+ $4.4735 $281.8305
84+ $4.0107 $336.8988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess