Overview of Texas Instruments TPS67013RGWR
The Texas Instruments TPS67013RGWR is a highly integrated power management IC designed to cater to a wide range of applications, including portable electronics, wireless devices, and industrial systems. This versatile chip combines multiple power solutions into a single package, simplifying design and reducing the footprint on the printed circuit board (PCB).
Key Features
- Multiple Output Voltages: The TPS67013RGWR includes several regulated outputs, providing different voltage levels to power various components within a system.
- High Efficiency: With an emphasis on energy conservation, this power management IC operates with high efficiency, which is crucial for battery-powered devices.
- Integrated Power Switches: The device comes with built-in power switches, which helps to minimize external component count and simplifies the overall design process.
- Programmable Sequencing: The IC allows for programmable power sequencing, ensuring that each voltage rail is enabled in the correct order during system startup.
- Thermal Protection: To ensure reliability, the TPS67013RGWR is equipped with thermal shutdown features that prevent damage from overheating.
Applications
The TPS67013RGWR is suitable for a multitude of applications, such as:
- Smartphones and Tablets
- Wireless Communication Devices
- Portable Media Players
- Handheld Industrial Equipment
Technical Specifications
The technical specifications of the TPS67013RGWR include:
- Input Voltage Range: Suitable for various battery technologies.
- Multiple Output Channels: Each with programmable voltage levels.
- Package: 20-pin VQFN package that is compact and suitable for space-constrained applications.
- Operating Temperature: Designed to function across a broad temperature range, making it viable for industrial applications.
Quality and Support
Texas Instruments is known for its commitment to quality and the TPS67013RGWR is no exception. It is backed by TI's comprehensive technical support and documentation, ensuring that designers can confidently integrate this IC into their products. Additionally, the device is ROHS compliant and meets international regulatory standards for environmental safety.
With its combination of efficiency, integration, and versatility, the TPS67013RGWR from Texas Instruments stands out as a top choice for power management solutions in a wide array of electronic products.