EN
  • EN
  • DE

TPS6734IDRG4

Part No TPS6734IDRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 12.12V 1.5A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 12.12V
Output Current 1.5A (Switch)
Frequency - Switching 170kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 055787-TPS6734IDRG4
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian TPS6734IDRG4 CAD Model

Description

Product Overview: TPS6734IDRG4 by Texas Instruments

The TPS6734IDRG4 is a high-performance, versatile power management integrated circuit (PMIC) developed by Texas Instruments, a leader in semiconductor solutions. This advanced component is designed to meet the rigorous power requirements of a wide array of electronic devices, offering both efficiency and reliability in a compact form factor.

Key Features

  • Adjustable Output Voltage: The device provides an adjustable output voltage that can be finely tuned to meet the specific needs of the application, ensuring optimal performance and power efficiency.
  • High Efficiency: With its innovative design, the TPS6734IDRG4 achieves high power conversion efficiency, which minimizes energy loss and heat generation, extending the lifespan of the product it powers.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device and the end product from damage due to overheating, enhancing system safety and reliability.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the device operates only when the input voltage is within a safe range, preventing potential damage from low voltage conditions.

Applications

The TPS6734IDRG4 is suitable for a variety of applications, including but not limited to:

  • Portable Electronics
  • Wireless Communication Devices
  • Power Supply Modules
  • Networking Equipment

Package and Quality

Encased in a slim QFN-8 package, the TPS6734IDRG4 offers a space-saving solution that is ideal for compact and densely populated circuit boards. Texas Instruments is committed to delivering high-quality products, and this PMIC is no exception, meeting stringent industry standards for performance and reliability.

Environmental Considerations

In line with Texas Instruments' dedication to environmental stewardship, the TPS6734IDRG4 is designed with eco-friendly considerations. It complies with RoHS directives, ensuring that it is free from harmful substances and suitable for use in a wide range of markets worldwide.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5629 $51.2580
48+ $2.1029 $100.9392
74+ $2.0371 $150.7454
102+ $1.9714 $201.0828
132+ $1.9057 $251.5524
176+ $1.7086 $300.7136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess