EN
  • EN
  • DE

TPS70148PWP

Part No TPS70148PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/1.5V 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.3V, 1.5V
Dropout Voltage-Max 0.28V @ 500mA, -
Output Current 500mA, 250mA
Operating Supply Current 190μA to 230μA
PSRR 60dB (1kHz)
Control Features Enable, Power Good, Reset, Sequencing
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V, 1.5V
Voltage - Dropout (Typical) 0.17V @ 500mA, -
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 144807-TPS70148PWP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS70148PWP CAD Model

Description

The TPS70148PWP from Texas Instruments is a highly sophisticated dual-output low-dropout (LDO) voltage regulator, designed to deliver high performance and reliability for a wide range of applications. This component ensures a stable and precise voltage supply, which is critical for sensitive electronic devices.

Key Features:

  • Output Voltage Range: The TPS70148PWP offers an adjustable output range that can be configured to meet the specific requirements of your application. It provides a stable and precise output voltage, which is essential for maintaining the performance of sensitive electronic circuits.
  • Dual Outputs: This regulator features two independent output channels, which can supply different voltage levels simultaneously. This makes it an ideal choice for systems that require multiple regulated voltages.
  • High Accuracy: With its tight output voltage tolerance, the TPS70148PWP ensures high accuracy in the output voltage, which is crucial for applications that demand precise voltage levels.
  • Power-On Reset: The built-in power-on reset function provides an additional layer of protection for connected devices, ensuring that the system starts up safely every time.
  • Thermal Shutdown: The device includes a thermal shutdown feature that protects it from damage due to overheating, enhancing the longevity and reliability of both the regulator and the overall system.

Applications:

The TPS70148PWP is suitable for a variety of applications, including but not limited to:

  • Microprocessor/ DSP power supplies
  • Telecommunications equipment
  • Networking hardware
  • Industrial applications

Package and Availability:

The TPS70148PWP is available in a 24-pin HTSSOP (PWP) package, which is designed for surface-mount technology (SMT) and provides excellent thermal performance. The package is compact and suitable for space-constrained applications. For pricing, availability, and additional technical specifications, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1072 $56.8576
18+ $5.8315 $104.9670
27+ $5.6493 $152.5311
37+ $5.4670 $202.2790
48+ $5.2848 $253.6704
64+ $4.7381 $303.2384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess