EN
  • EN
  • DE

TPS70151PWP

Part No TPS70151PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/1.8V 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.3V, 1.8V
Dropout Voltage-Max 0.28V @ 500mA, -
Output Current 500mA, 250mA
Operating Supply Current 190μA to 230μA
PSRR 60dB (1kHz)
Control Features Enable, Power Good, Reset, Sequencing
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V, 1.8V
Voltage - Dropout (Typical) 0.17V @ 500mA, -
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 145060-TPS70151PWP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS70151PWP CAD Model

Description

The TPS70151PWP is a high-performance, low-dropout (LDO) linear voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This regulator is part of TI's extensive range of power management integrated circuits, which are engineered to provide stable and reliable power to sensitive electronic components.

Key Features

  • Dual-Output Regulator: The TPS70151PWP features a dual-output configuration, which allows it to supply two different voltage levels from a single device, making it ideal for systems that require multiple regulated voltages.
  • Low Dropout: With a low dropout voltage, this regulator maintains regulation even when the supply voltage is very close to the output voltage, enhancing system efficiency and reducing power loss.
  • High Accuracy: The device offers excellent regulation accuracy, which is crucial for powering sensitive electronic circuits that require a precise and stable voltage supply.
  • Adjustable Outputs: The output voltages are adjustable, providing design flexibility to cater to a wide range of applications and allowing for fine-tuning to meet specific system requirements.
  • Thermal Protection: The TPS70151PWP includes built-in thermal protection, safeguarding the device and the system it powers from damage due to overheating.
  • Overcurrent Protection: The regulator is equipped with overcurrent protection, which helps to prevent damage caused by excessive current draw.

Applications

The versatile TPS70151PWP is suitable for a variety of applications, particularly those that require a reliable and efficient power supply. It is commonly used in:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller or DSP supply
  • Post-regulation for switching supplies
  • Industrial control systems
  • Automotive electronics

Package and Quality

The TPS70151PWP is provided in a 20-lead HTSSOP (PWP) package, which is designed for space-constrained applications. The device is RoHS compliant and follows the industry standards for quality and reliability, ensuring performance in even the most demanding environments.

You May Also Be Interested in

Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1019 $54.6114
14+ $7.4683 $104.5562
21+ $7.2349 $151.9329
29+ $7.0015 $203.0435
37+ $6.7681 $250.4197
50+ $6.0680 $303.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess