The TPS70550 by Texas Instruments is a highly reliable and efficient low-dropout voltage regulator designed to cater to a wide range of applications. This component is part of the TPS705xx family, which is known for its low quiescent current and fast transient response, making it an ideal choice for power-sensitive devices.
Key Features
- Output Voltage: The TPS70550 provides a fixed output voltage of 5.0V, which is suitable for powering various digital and analog circuits that require a stable voltage supply.
- High Efficiency: With a low dropout voltage, the device ensures efficient operation even at low input-to-output voltage differentials, minimizing power loss and heat generation.
- Low Quiescent Current: It boasts a low quiescent current of 285 µA (typical), which is advantageous for battery-powered applications where power conservation is critical.
- Fast Transient Response: The TPS70550 is capable of maintaining output voltage stability in the face of rapid changes in load, an essential feature for maintaining performance in dynamic systems.
- Thermal Protection: The device includes an internal thermal shutdown mechanism that protects the regulator from overheating, thereby ensuring long-term reliability.
- Overcurrent Protection: Built-in overcurrent protection safeguards the device and the load from damage due to excessive current draw.
Applications
The TPS70550 is versatile and can be used in a variety of applications, including:
- Battery-powered equipment
- Portable computing
- Smartphones and PDAs
- Wireless LAN and Bluetooth devices
- GPS systems
Technical Specifications
| Parameter |
Value |
| Output Voltage |
5.0V |
| Dropout Voltage |
250 mV at 500 mA |
| Maximum Output Current |
500 mA |
| Quiescent Current |
285 µA |
| Package |
DDPAK/TO-263, PWP |
For detailed information and datasheets, visit the Texas Instruments official website or contact their customer support for assistance in integrating the TPS70550 into your design.