EN
  • EN
  • DE

TPS70625DBVR

Part No TPS70625DBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 150-mA, 6.5-V, 1-μA IQ Voltage Regulators with Enable | IC REG LINEAR 2.5V 150MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 6.5V
Min/Fixed Output Voltage 2.5V
Output Current 150mA
Current - Quiescent (Iq) 2.55μA
Maximum Supply Current 350μA
PSRR 80dB ~ 52dB (10Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1273106-TPS70625DBVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS70625DBVR CAD Model

Description

The TPS70625DBVR is a highly efficient, low-dropout voltage regulator (LDO) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This LDO is engineered to deliver a fixed output voltage of 2.5V with an input voltage range from 2.7V to 5.5V, making it ideal for a wide array of applications, including portable electronics, microprocessors, and other sensitive electronic devices.

Key Features

  • Stable Output: The TPS70625DBVR provides a stable 2.5V output, which is essential for maintaining the performance of sensitive electronic circuits.
  • High Accuracy: This regulator offers a high accuracy output voltage with a tight tolerance, ensuring reliable operation of the end application.
  • Low Dropout: The low dropout feature allows the regulator to continue delivering a regulated output even when the input-to-output voltage differential is minimal, which is particularly useful for battery-powered devices.
  • Current Capability: It can supply up to 150mA of output current, which is sufficient for a range of low-power applications.
  • Thermal Protection: The device includes an integrated thermal shutdown feature that protects the IC from damage due to overheating.
  • Power-Saving Mode: The TPS70625DBVR incorporates a power-saving mode that reduces power consumption when the output load is light.

Package and Reliability

The device comes in a compact SOT-23-5 package, which is highly valued in space-constrained applications. The small footprint of the DBVR package allows for a minimalistic PCB layout, contributing to a reduction in overall design size. Furthermore, the TPS70625DBVR is characterized for operation over a wide temperature range of -40°C to 125°C, ensuring reliable performance in various environments.

Applications

Due to its versatility and robust feature set, the TPS70625DBVR is suitable for a diverse range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller power supplies
  • Wireless communication systems
  • Power management for PDAs, mobile phones, and tablets

In summary, the TPS70625DBVR by Texas Instruments is an optimal choice for designers looking for a reliable, high-performance LDO voltage regulator that combines precision, efficiency, and versatility in a compact package.

You May Also Be Interested in

Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2956 $51.8240
95+ $1.0631 $100.9945
150+ $1.0299 $154.4850
205+ $0.9967 $204.3235
260+ $0.9634 $250.4840
350+ $0.8638 $302.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess