EN
  • EN
  • DE

CC2564RVMT

Part No CC2564RVMT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description Bluetooth® Smart Ready Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Type TxRx Only
RF Family/Standard Bluetooth
Protocol Bluetooth v4.0
Modulation GFSK, GMSK
Frequency 2.4GHz
Data Rate (Maximum) 4Mbps
Power - Output 12dBm
Sensitivity -95dBm
Serial Interfaces I2S, UART
Operating Supply Voltage 2.2 V ~ 4.8 V
Current - Receiving 40.5mA ~ 41.2mA
Current - Transmitting 40.5mA ~ 41.2mA
Operating Temperature Range -40°C ~ 85°C
Package 76-VQFN Dual Rows, Exposed Pad
Win Source Part Number 1159455-CC2564RVMT
Manufacturer Homepage www.ti.com
Family Name CC2564
Introduction Date September 30, 2012
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CC2564RVMT CAD Model

Description

The CC2564RVMT from Texas Instruments is a highly integrated Bluetooth controller that offers a robust solution for various wireless communication needs. This advanced chip is designed to support Bluetooth Basic Rate (BR), Enhanced Data Rate (EDR), and Low Energy (LE) modes, making it versatile for a wide range of applications in consumer electronics, automotive, healthcare, and industrial markets.

The CC2564RVMT is equipped with Texas Instruments' latest technology to ensure seamless connectivity and enhanced data transfer rates. It supports Bluetooth 4.1 standards, which allows for improved connection reliability and power efficiency, making it an ideal choice for portable and battery-powered devices. Additionally, its dual-mode capability enables it to communicate with both classic Bluetooth and Bluetooth Low Energy devices.

This Bluetooth controller is designed with an emphasis on ease of integration. It comes in a compact QFN package that is easy to mount on a variety of PCB layouts. The CC2564RVMT also includes a high-performance RF transceiver with an integrated power amplifier, which reduces the need for external components and simplifies the overall design process for product developers.

For developers looking to accelerate their time-to-market, Texas Instruments provides comprehensive software support for the CC2564RVMT. This includes the TI Bluetooth stack, which is fully certified and provides a robust API for simple integration into various host systems. The stack is complemented by a range of profiles and sample applications that can be used to jumpstart the development of Bluetooth-enabled products.

Key features of the CC2564RVMT include:

  • Support for Bluetooth 4.1 standards (BR/EDR/LE)
  • Dual-mode capability for maximum device compatibility
  • Compact QFN package for easy integration
  • Integrated high-performance RF transceiver and power amplifier
  • Comprehensive software support with TI's Bluetooth stack

Whether you are developing a new wireless audio system, smart wearable, or an IoT device, the CC2564RVMT offers a powerful and flexible wireless solution that can meet the demands of your next project.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0098 $54.0588
14+ $7.3927 $103.4978
21+ $7.1617 $150.3957
29+ $6.9307 $200.9903
38+ $6.6996 $254.5848
50+ $6.0066 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess