EN
  • EN
  • DE

TPS70633DRVT

Part No TPS70633DRVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.15A 5SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.54V @ 150mA
Output Current 150mA
Operating Supply Current 2.55μA to 350μA
PSRR 80dB to 52dB (10Hz to 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 1112678-TPS70633DRVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS70633DRVT CAD Model

Description

Product Overview: TPS70633DRVT by Texas Instruments

The TPS70633DRVT is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and precise output voltage. This component is part of the TPS706xx family, which is known for its low quiescent current, making it ideal for battery-powered and low-power applications. The TPS70633DRVT variant provides a fixed output voltage of 3.3V, which is a common requirement for powering microcontrollers, sensors, and other digital ICs.

Key Features:

  • Output Voltage: The device provides a fixed output of 3.3V, which is essential for stable operation of sensitive electronic circuits.
  • High Accuracy: It boasts a high output voltage accuracy, ensuring reliable performance for critical applications.
  • Low Dropout: With its low dropout feature, the TPS70633DRVT can maintain regulation with a minimal difference between the input and output voltages, improving efficiency.
  • Low Quiescent Current: The LDO benefits from a low quiescent current, which extends battery life in portable devices.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the connected load from damage due to excessive heat or current.

Applications:

The TPS70633DRVT is versatile and can be used in a range of applications, including:

  • Battery-powered devices
  • Portable and wearable electronics
  • Microcontroller power supplies
  • Sensor power supplies
  • Healthcare and medical equipment
  • Smart home and IoT devices

Package and Quality:

The device comes in a small, leadless SON-6 package (DRV), which is suitable for space-constrained applications. The package size is 2mm x 2mm, making it an excellent choice for compact PCB layouts. Furthermore, Texas Instruments ensures that the TPS70633DRVT meets rigorous quality standards, providing reliable and consistent performance across various environmental conditions.

With its combination of features, the TPS70633DRVT from Texas Instruments stands out as a robust power management solution for designers looking to optimize their systems for power efficiency and longevity.

You May Also Be Interested in

Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1402 $51.3090
110+ $0.9356 $102.9160
170+ $0.9064 $154.0880
230+ $0.8771 $201.7330
295+ $0.8479 $250.1305
395+ $0.7602 $300.2790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess