EN
  • EN
  • DE

TPS70751PWPR

Part No TPS70751PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Dual-Output, Low Dropout Voltage Regulators with Power-Up Sequencing for Split-Voltage DSP Systems
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 6V
Output Voltage 3.3V, 1.8V
Voltage Dropout (Maximum) 0.14V @ 250mA, -
Output Current 250mA, 125mA
Operating Supply Current 230μA
PSRR 60dB (1kHz)
Control Features Enable, Power Good, Reset, Sequencing
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 1273109-TPS70751PWPR
Manufacturer Homepage www.ti.com
Family Name TPS70751
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS70751PWPR CAD Model

Description

The TPS70751PWPR is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to meet the needs of a wide range of applications. This regulator is part of the TPS707xx family and is well-suited for powering sensitive analog circuits in mixed-signal systems such as RF devices, FPGAs, DSPs, and microcontrollers.

Key Features

  • Dual Output Voltages: The TPS70751PWPR offers dual, independently regulated outputs with high accuracy, which are ideal for systems requiring multiple supply voltages.
  • Low Dropout Voltage: The device features a low dropout voltage, ensuring efficient operation even at low input-to-output differentials, making it suitable for battery-powered applications.
  • High Output Current: Each output can deliver up to 1A of continuous current, providing sufficient power for demanding applications.
  • Adjustable Outputs: Output voltages are adjustable from 1.20V to 5.50V, allowing for a high degree of flexibility to match specific system requirements.
  • Fast Transient Response: The TPS70751PWPR is designed to offer a fast transient response, which is critical for maintaining voltage stability during rapid load changes.
  • Low Noise: It features low output noise, making it an excellent choice for powering noise-sensitive circuits such as precision analog-to-digital converters (ADCs).

Applications

The versatility of the TPS70751PWPR makes it suitable for a broad range of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Data acquisition systems
  • Medical equipment
  • Industrial controls

Package and Reliability

The TPS70751PWPR comes in a thermally-enhanced 20-pin HTSSOP (PWP) package, which provides improved thermal performance and occupies minimal board space. Texas Instruments ensures high reliability and performance, with each device undergoing rigorous testing and quality control processes.

Additional Resources

For more information, designers can access a comprehensive set of resources, including datasheets, application notes, and design tools, on the Texas Instruments website to support the integration of the TPS70751PWPR into their projects.

You May Also Be Interested in

Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0126 $56.0882
16+ $6.5744 $105.1904
24+ $6.3690 $152.8560
33+ $6.1635 $203.3955
42+ $5.9581 $250.2402
57+ $5.3417 $304.4769
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess