EN
  • EN
  • DE
  • IT

TPS70912QDRVRQ1

Part No TPS70912QDRVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.2V 150MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 30V
Voltage - Output (Min/Fixed) 1.2V
Current - Output 150mA
Current - Quiescent (Iq) 2.05 µA
Current - Supply (Max) 350 µA
PSRR 80dB ~ 52dB (10Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Current, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Base Product Number TPS70912
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 937313-TPS70912QDRVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS70912QDRVRQ1 CAD Model

Description

Product Overview: TPS70912QDRVRQ1 - Texas Instruments

The TPS70912QDRVRQ1 is a high-quality, automotive-grade voltage regulator from Texas Instruments, designed to provide ultra-low quiescent current with high accuracy. This makes it an ideal choice for power-sensitive applications within automotive systems. The device is part of the TPS709 series, which is known for delivering stable and reliable performance in a wide range of conditions.

Key Features

  • Output Voltage: The TPS70912QDRVRQ1 provides a fixed output voltage of 1.2V, suitable for a variety of low-voltage applications in automotive electronics.
  • High Accuracy: This regulator offers an impressive 2% accuracy over the entire temperature range, ensuring consistent performance and reliability.
  • Ultra-Low Quiescent Current: With a quiescent current of just 1 µA, the TPS70912QDRVRQ1 is optimized for applications that require minimal power consumption in standby mode.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the system from damage due to excessive heat or current.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range from -40°C to 125°C, making it suitable for harsh automotive environments.
  • Stable Operation: The TPS70912QDRVRQ1 is stable with ceramic capacitors, ensuring a stable output even under dynamic load conditions.

Applications

The TPS70912QDRVRQ1 is designed for automotive applications that demand high energy efficiency and low power consumption. It is ideal for use in:

  • Automotive infotainment systems
  • Body control modules
  • Instrument cluster modules
  • Telematics and GPS systems
  • Advanced driver assistance systems (ADAS)

Quality and Reliability

As an automotive-grade product, the TPS70912QDRVRQ1 meets the stringent quality standards required for use in vehicles. It is AEC-Q100 qualified, ensuring that it can withstand the rigorous demands of automotive applications. Furthermore, its robust design and manufacturing process guarantee long-term reliability and performance.

Package and Availability

The TPS70912QDRVRQ1 is available in a compact 6-pin SON package, which is suitable for space-constrained applications. It also features wettable flanks that enable optical inspection of solder joints, ensuring a reliable connection to the PCB. For detailed specifications, sample requests, and ordering information, please visit the Texas Instruments website or contact your local TI distributor.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Panasonic
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1631 $52.3395
105+ $0.9544 $100.2120
165+ $0.9245 $152.5425
225+ $0.8947 $201.3075
290+ $0.8649 $250.8210
390+ $0.7754 $302.4060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess