EN
  • EN
  • DE

TPS709135DBVR

Part No TPS709135DBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 1.35V 150MA SOT23-5 / 150-mA, 30-V, UltraLow IQ, Low-Dropout Regulators with Enable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Voltage - Output (Min/Fixed) 1.35V
Current - Output 150mA
Current - Quiescent (Iq) 2.05μA
Current - Supply (Maximum) 350μA
PSRR 80dB ~ 52dB (10Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Part Number Series TPS709135
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805621-TPS709135DBVR
Ultra Librarian 3D Model Ultra Librarian TPS709135DBVR CAD Model

Description

The TPS709135DBVR from Texas Instruments is a high-performance, low-dropout (LDO) voltage regulator designed to deliver a stable and precise output voltage. This component is ideal for power-sensitive applications that require a consistent and efficient power supply.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.35V, which is suitable for various low-voltage operations in electronic circuits.
  • High Accuracy: With an accuracy level of 2%, the TPS709135DBVR ensures reliable performance and stability for critical applications.
  • Low Dropout: The low dropout feature allows the regulator to continue to operate efficiently even when the input voltage is very close to the output voltage, minimizing power loss and heat generation.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring safe operation and longevity.
  • Reverse Current Protection: The regulator includes reverse current protection, safeguarding the device and the downstream components from potential damage due to reverse flow of current.
  • Small Package Size: The DBVR package is compact, making it suitable for space-constrained applications.

Applications

The TPS709135DBVR is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Wireless communication systems
  • Power management for sensors and analog circuits

Technical Specifications

Parameter Value
Output Voltage (VOUT) 1.35V
Dropout Voltage (VDO) Typically 250mV at 150mA
Output Current (IOUT) Up to 150mA
Accuracy ±2%
Package SOT-23 (DBVR)

The TPS709135DBVR is a reliable and efficient solution for applications requiring a stable low-voltage power supply. With its precision output and robust protection features, this voltage regulator from Texas Instruments stands out as a superior choice for designers and engineers.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9682 $53.2510
130+ $0.7945 $103.2850
195+ $0.7696 $150.0720
270+ $0.7448 $201.0960
350+ $0.7200 $252.0000
465+ $0.6455 $300.1575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess