The TPS70918DRVRM3 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments designed to deliver a fixed output of 1.8V with an input voltage range from 2.7V to 6.5V. This device is optimized for low-power applications, offering a low quiescent current of merely 1μA, making it an ideal choice for battery-powered devices and energy-sensitive applications.
Key Features
- Output Voltage: Fixed 1.8V output with excellent load and line regulation.
- High Accuracy: Ensures tight output voltage regulation, maintaining stability and performance.
- Low Quiescent Current: Ultra-low Iq of 1μA, which is beneficial for extending battery life in portable devices.
- Thermal Protection: Built-in thermal shutdown and overcurrent protection safeguard the device from damage due to overheating and overloading conditions.
- Wide Input Voltage Range: Can operate with input voltages from 2.7V to 6.5V, accommodating a variety of power sources.
- Small Footprint: Comes in a tiny 2mm x 2mm SON-6 package, suitable for space-constrained applications.
Applications
The TPS70918DRVRM3 is versatile and can be used in a wide range of applications, including but not limited to:
- Portable and battery-powered devices
- Wireless communication systems
- Power supply for sensors and microcontrollers
- Healthcare and medical equipment
- Smart meters and energy management systems
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability. The TPS70918DRVRM3 is no exception, built to meet high standards, ensuring stable operation over its lifetime. This LDO regulator is a reliable choice for designers who require a consistent power supply with a low dropout voltage and minimal power consumption.