EN
  • EN
  • DE

TPS71219DRCR

Part No TPS71219DRCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Dual 250 mA Output, UltraLow Noise, High PSRR, Low-Dropout Linear Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 2
Voltage Input MAX 5.5V
Output Voltage 1.2V (1.8V)
Output Voltage MAX 5.5V
Voltage Dropout (Maximum) 0.4V @ 500mA
Output Current 250mA
Operating Supply Current 250μA ~ 600μA
PSRR 59dB ~ 54dB (120Hz)
Control Features Enable, Power Good
Protection Features Over Temperature, Reverse Polarity, UVLO
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-VSON (3x3)
Win Source Part Number 1273126-TPS71219DRCR
Manufacturer Homepage www.ti.com
Family Name TPS71219
Introduction Date July 15, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS71219DRCR CAD Model

Description

The TPS71219DRCR is a state-of-the-art low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This LDO regulator is specifically engineered to deliver high-quality power management for a wide range of applications, ensuring devices operate with optimal efficiency and reliability.

Key Features

  • Output Voltage: The TPS71219DRCR offers a fixed output voltage of 1.9V, which is ideal for systems that require a stable and precise low-voltage supply.
  • High Accuracy: With an impressive output voltage accuracy of ±2%, this regulator maintains consistent performance even under varying conditions.
  • Low Dropout: The low dropout feature ensures efficient operation by minimizing the difference between the input and output voltages, which is essential for maximizing battery life in portable devices.
  • Current Capability: It can deliver up to 250mA of output current, making it suitable for a variety of low-power applications.
  • Thermal Shutdown: The built-in thermal shutdown protection safeguards the device against overheating, enhancing the product's longevity and reliability.
  • Overcurrent Protection: Overcurrent protection is included to prevent damage from excessive current draw or output short circuits.
  • Package: The TPS71219DRCR comes in a compact SON-10 package, which is optimized for space-constrained applications.

Applications

The TPS71219DRCR is versatile and can be used in various electronic devices, including:

  • Portable and battery-powered equipment
  • Wireless peripherals and IoT devices
  • Medical devices and healthcare equipment
  • Consumer electronics
  • Power supply for sensors and microcontrollers

Quality and Support

Texas Instruments is renowned for its commitment to quality and customer support. The TPS71219DRCR is backed by TI's rigorous testing and validation processes, ensuring that customers receive a product that meets the highest standards of performance and reliability. Additionally, TI provides comprehensive technical documentation, design resources, and customer support to assist with the integration of the TPS71219DRCR into various applications.

With its combination of features, the TPS71219DRCR is an excellent choice for designers looking for a reliable and efficient power management solution.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2094 $50.5128
29+ $3.4539 $100.1631
45+ $3.3459 $150.5655
62+ $3.2380 $200.7560
80+ $3.1301 $250.4080
107+ $2.8063 $300.2741
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,530 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess